Honeywell Sensing & IoT Rotary Potentiometers, Rheostats A43500

Description
500 Ohm 1 Gang Linear Panel Mount Potentiometer None 1 Kierros Wirewound 2W Solder Lug
Request a Quote Datasheet
Description
500 Ohm 1 Gang Linear Panel Mount Potentiometer None 1 Kierros Wirewound 2W Solder Lug
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rotary Potentiometers, Rheostats - A43500-ND - DigiKey
Thief River Falls, MN, United States
Rotary Potentiometers, Rheostats
A43500-ND
Rotary Potentiometers, Rheostats A43500-ND
500 Ohm 1 Gang Linear Panel Mount Potentiometer None 1 Kierros Wirewound 2W Solder Lug

500 Ohm 1 Gang Linear Panel Mount Potentiometer None 1 Kierros Wirewound 2W Solder Lug

Buy Now Datasheet
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats - A43500 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats
A43500
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats A43500
POT 500 OHM 2W WIREWOUND LINEAR

POT 500 OHM 2W WIREWOUND LINEAR

Supplier's Site
Pot;Rest 500 Ohms;Panel;Linear;Pwr-Rtg 2W;Shaft Dia 0.25in;Dim 1-1/8inDia - 70153165 - Allied Electronics, Inc.
Fort Worth, TX, USA
Pot;Rest 500 Ohms;Panel;Linear;Pwr-Rtg 2W;Shaft Dia 0.25in;Dim 1-1/8inDia
70153165
Pot;Rest 500 Ohms;Panel;Linear;Pwr-Rtg 2W;Shaft Dia 0.25in;Dim 1-1/8inDia 70153165
A43 Series Wirewound Potentiometer, Solder lug These 11⁄8" diameter, 2 watt “Pick-A-Shaft” wirewound controls take a variety of shafts. These linear controls have ±10% tolerance. They are economical, but versatile in mounting, bushings and shafts. Effective rotation is 280° ±5° with 300° ±5° electrical rotation. Supplied without hardware. Switches, other shafts, other resistance values and other tolerances available as special order items. plain, slotted, flatted, metal shaft. Plain, locking, metal bushing.

A43 Series Wirewound Potentiometer, Solder lug
These 11⁄8" diameter, 2 watt “Pick-A-Shaft” wirewound controls take a variety of shafts. These linear controls have ±10% tolerance. They are economical, but versatile in mounting, bushings and shafts. Effective rotation is 280° ±5° with 300° ±5° electrical rotation. Supplied without hardware. Switches, other shafts, other resistance values and other tolerances available as special order items.
plain, slotted, flatted, metal shaft. Plain, locking, metal bushing.

Supplier's Site

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Allied Electronics, Inc.
Product Category Wirewound Resistors Resistors Wirewound Resistors
Product Number A43500-ND A43500 70153165
Product Name Rotary Potentiometers, Rheostats Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats Pot;Rest 500 Ohms;Panel;Linear;Pwr-Rtg 2W;Shaft Dia 0.25in;Dim 1-1/8inDia
Category / Application General Use General Use
Mounting / Packaging Panel Mount (Bushing) Panel Mount (Bushing)
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Outrigger Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Through Hole Resistors - 1722179 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.02 OHM 1W Resistor - 52-CMK-R020-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 1206 (3216 Metric)
Resistance Range 0.0200 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers