The CE switches are a rugged and versatile switch which can be applied indoors in harsh factory floor applications, as well as on outdoor equipment in extreme temperatures. A full range of actuators are available, including plain plungers, roller plungers, side rotary, multidirectional wire, and manually operated. The switches are also available with the industry standard, M12 miniature 4-pin connector. The MICRO SWITCH 914CE products meet UL and CSA standards, as well as European CE requirements.
Allied Electronics, Inc. | |
---|---|
Product Category | Rotary Switches |
Product Number | 70120080 |
Product Name | Switch, Enclosed, Miniature, SIDE Rotary, PRE-WIRED, 9' CABLE |
Current Rating | 5.0 amps |
AC Voltage Rating | 250 volts |
DC Voltage Rating | 250 volts |
Number of Poles | 1 poles |