R.S. Hughes carries a large selection of shapes and sizes to help best meet your specific applications. Width, length & height are some of the more common measurements to consider. This product has a 5 in width. This item comes with the following: D-Saddle. The Miller body belt is made of leather, comes in black and meets CSA, OSHA standards. For proper security and safety this body belt offers a maximum working load of 400 lb. Supports waist size(s) of 32 to 42 in.
| R. S. Hughes Company, Inc. | |
|---|---|
| Product Category | Fall Arrest Systems |
| Product Number | 612230-09903 |
| Product Name | Miller 8449 Black Leather Full-Floating Body Belt - Linemen's Belt - 5 in Width - 32 to 42 in Waist Sizes - 8449/D18BK |
| Type | Body Harnesses |