SWITCH SNAP ACTION SPDT 10A 120V
| DigiKey | |
|---|---|
| Product Category | Snap Action Switches |
| Product Number | 480-4325-ND |
| Product Name | Snap Action, Limit Switches |
| Actuator Style | Roller Style |
| Features | Dustproof |
| Standards and Certifications | RoHS |
| Operating Temp | -20 to 160 F (-29 to 71 C) |