Honeywell Sensing & IoT Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats 73JB25K

Description
POT 25K OHM 2W WIREWOUND LINEAR
Datasheet
Description
POT 25K OHM 2W WIREWOUND LINEAR
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats - 73JB25K - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats
73JB25K
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats 73JB25K
POT 25K OHM 2W WIREWOUND LINEAR

POT 25K OHM 2W WIREWOUND LINEAR

Supplier's Site
Wirewound Potentiometer, 25Kohm, 5%, 2W; Track Resistance Honeywell - 04F5873 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Potentiometer, 25Kohm, 5%, 2W; Track Resistance Honeywell
04F5873
Wirewound Potentiometer, 25Kohm, 5%, 2W; Track Resistance Honeywell 04F5873
WIREWOUND POTENTIOMETER, 25KOHM, 5%, 2W; Track Resistance:25kohm; No. of Turns:10Turns; Track Taper:Linear; Power Rating:2W; Resistance Tolerance:± 5%; Product Range:73 Series; Potentiometer Mounting:Panel Mount; No. of Gangs:1 RoHS Compliant: Yes

WIREWOUND POTENTIOMETER, 25KOHM, 5%, 2W; Track Resistance:25kohm; No. of Turns:10Turns; Track Taper:Linear; Power Rating:2W; Resistance Tolerance:± 5%; Product Range:73 Series; Potentiometer Mounting:Panel Mount; No. of Gangs:1 RoHS Compliant: Yes

Supplier's Site Datasheet
Potentiometer - 18899096 - Radwell International
Willingboro, NJ, United States
Potentiometer
18899096
Potentiometer 18899096
WIREWOUND POTENTIOMETER, 25KOHM, 5%, 2W, TRACK RESISTANCE:25KOHM, NO. OF TURNS:10TURNS, TRACK TAPER:LINEAR, POWER RATING:2W, RESISTANCE TOLERANCE: 5%, PRODUCT RANGE:73 SERIES, POTENTIOMETER MOUNTING:PANEL, SHAFT DIAMETER:6.35MM ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

WIREWOUND POTENTIOMETER, 25KOHM, 5%, 2W, TRACK RESISTANCE:25KOHM, NO. OF TURNS:10TURNS, TRACK TAPER:LINEAR, POWER RATING:2W, RESISTANCE TOLERANCE: 5%, PRODUCT RANGE:73 SERIES, POTENTIOMETER MOUNTING:PANEL, SHAFT DIAMETER:6.35MM ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Radwell International
Product Category Resistors Resistors Potentiometers, Rheostats, and Trimmers
Product Number 73JB25K 04F5873 18899096
Product Name Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats Wirewound Potentiometer, 25Kohm, 5%, 2W; Track Resistance Honeywell Potentiometer
Resistance Range 25000 ohms 25000 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- %
Power Rating 2 watts 2 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.0005 OHM 9W Resistor - 52-BVN-Z-R0005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Wide 1612 (3831 Metric), 1216
Resistance Range 5.00E-4 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through Hole Resistors - 2019-CF1/4C333J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers