Honeywell Sensing & IoT Motion & Position Sensors 726621

Description
Aero Speed
Request a Quote
Description
Aero Speed
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Motion & Position Sensors - 726621 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Motion & Position Sensors
726621
Motion & Position Sensors 726621
Aero Speed

Aero Speed

Buy Now

Technical Specifications

  Powell Electronics, Inc.
Product Category Linear Position Sensors
Product Number 726621
Product Name Motion & Position Sensors
Unlock Full Specs
to access all available technical data

Similar Products

Displacement Sensor-Sensor Head - HPS-CFL007 - Hypersen Technologies Co., Ltd.
Hypersen Technologies Co., Ltd.
Specs
Body Shape Cylindrical
Measurement Range 0.0315 inch (0.8000 mm)
Repeatability 0.0157 mils (0.4000 µm)
View Details
Special Eddy Current Sensor - eddyNCDT EU40 - Micro-Epsilon Group
Specs
Sensor Technology Eddy Current Linear Encoder
Body Shape Cylindrical; Threaded Barrel
Measurement Range 1.57 inch (40 mm)
View Details
Incremental encoder: Series IERS3-500 L - Encoders Series IERS3-500 L optical Encoder, digital outputs, 3 channels 250 - 500 lines per revolution, Line Driver - FAULHABER MICROMO
Specs
Sensor Technology Optical Linear Encoder
Repeatability 0.0020 mils (0.0500 µm)
Sampling Frequency 55 kHz
View Details
True Power Sensors - Hall Sensors - CT100 - LA205S - Marposs Corp
Specs
Sensor Technology Hall Effect Position Sensor
View Details