Replacement sealed beams are offered in both 3" × 5" and 4" × 6" rectangular size lenses. These are designed with the same rugged construction as the originals and meet the same demanding standards. These lamps are also designed to withstand tough environmental conditions, such as sudden temperature change, shock, and intense vibration.
| Allied Electronics, Inc. | |
|---|---|
| Product Category | Halogen Lamps |
| Product Number | 70111533 |
| Product Name | Lamp, Replacement Sealed Beam for 4x6, 24Vdc, 60 Watts, 2.5 Amps |
| Base Type | Stud Mount |