Honeywell Sensing & IoT 700 Series temperature sensor, thin film, platinum RTD, solder pads 702-101BBB-A00

Description
The 700 Series Platinum RTDs (Resistance Temperature Detector) are economical, miniature temperature sensors. These products are available in two different package configurations, leaded and SMT (Surface Mount Technology). Two sizes are available for each configuration, with the SMT available in industry-standard 0805 and 1206 packages. The 700 Series has 100 Ohm and 1000 Ohm base resistances and is available in both the 3750 ppm/K and 3850 ppm/K temperature coefficients (375 and 385 alphas). The tolerances of the 700 Series meet DIN class A, DIN class B and DIN class 2B industry standards.
Request a Quote Datasheet
Description
The 700 Series Platinum RTDs (Resistance Temperature Detector) are economical, miniature temperature sensors. These products are available in two different package configurations, leaded and SMT (Surface Mount Technology). Two sizes are available for each configuration, with the SMT available in industry-standard 0805 and 1206 packages. The 700 Series has 100 Ohm and 1000 Ohm base resistances and is available in both the 3750 ppm/K and 3850 ppm/K temperature coefficients (375 and 385 alphas). The tolerances of the 700 Series meet DIN class A, DIN class B and DIN class 2B industry standards.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
700 Series temperature sensor, thin film, platinum RTD, solder pads - 702-101BBB-A00 - Honeywell Sensing & IoT
Fort Mill, SC, United States
700 Series temperature sensor, thin film, platinum RTD, solder pads
702-101BBB-A00
700 Series temperature sensor, thin film, platinum RTD, solder pads 702-101BBB-A00
The 700 Series Platinum RTDs (Resistance Temperature Detector) are economical, miniature temperature sensors. These products are available in two different package configurations, leaded and SMT (Surface Mount Technology). Two sizes are available for each configuration, with the SMT available in industry-standard 0805 and 1206 packages. The 700 Series has 100 Ohm and 1000 Ohm base resistances and is available in both the 3750 ppm/K and 3850 ppm/K temperature coefficients (375 and 385 alphas). The tolerances of the 700 Series meet DIN class A, DIN class B and DIN class 2B industry standards.

The 700 Series Platinum RTDs (Resistance Temperature Detector) are economical, miniature temperature sensors. These products are available in two different package configurations, leaded and SMT (Surface Mount Technology). Two sizes are available for each configuration, with the SMT available in industry-standard 0805 and 1206 packages. The 700 Series has 100 Ohm and 1000 Ohm base resistances and is available in both the 3750 ppm/K and 3850 ppm/K temperature coefficients (375 and 385 alphas). The tolerances of the 700 Series meet DIN class A, DIN class B and DIN class 2B industry standards.

Supplier's Site Datasheet
RTD (Resistance Temperature Detector) - 480-6668-ND - DigiKey
Thief River Falls, MN, United States
RTD (Resistance Temperature Detector)
480-6668-ND
RTD (Resistance Temperature Detector) 480-6668-ND
100 Ohms RTD Platinum (Pt) ±0.12% 3850ppm/°C 2-SMD

100 Ohms RTD Platinum (Pt) ±0.12% 3850ppm/°C 2-SMD

Buy Now Datasheet

Technical Specifications

  Honeywell Sensing & IoT DigiKey
Product Category Resistive Temperature Devices (RTD) Elements Resistive Temperature Devices (RTD) Elements
Product Number 702-101BBB-A00 480-6668-ND
Product Name 700 Series temperature sensor, thin film, platinum RTD, solder pads RTD (Resistance Temperature Detector)
Operating Temperature -58 to 266 F (-50 to 130 C) -58 to 266 F (-50 to 130 C)
Unlock Full Specs
to access all available technical data

Similar Products

RTD Element -  - Pyromation
Pyromation
Specs
Operating Temperature ? to 400 F (? to 204 C)
Accuracy 0.1000 to 0.1200 ±% Full Scale
Coefficient of Resistance 0.003850 Alpha / °C
View Details
RTD (Resistance Temperature Detector) - 2952-P0K1.202.6W.B.010-ND - DigiKey
Innovative Sensor Technology IST USA Division
Specs
Operating Temperature -328 to 1112 F (-200 to 600 C)
View Details
Fiberglass Insulated Lead for RTDs - T2 - Conax Technologies
Specs
Operating Temperature 300 F (149 C)
Technology Wire Wound
Sensor Type Standard
View Details
RTD Sensors - 2719274 - RS Components, Ltd.
TE Connectivity
Specs
Operating Temperature -58 to 428 F (-50 to 220 C)
Nominal Resistance 100 R0 @ 0° C
Technology (Platinum)
View Details
2 suppliers