The TruStability® Standard Accuracy Silicon Ceramic (SSC) Series is a piezoresistive silicon pressure sensor offering a ratiometric analog output for reading pressure over the specified full scale pressure span and temperature range.
The SSC Series is fully calibrated and temperature compensated for sensor offset, sensitivity, temperature effects, and non-linearity using an on-board Application Specific Integrated Circuit (ASIC). Calibrated output values for pressure are updated at approximately 1 kHz.
Allied Electronics, Inc. | |
---|---|
Product Category | Pressure Sensor Chips |
Product Number | 70119553 |
Product Name | Sensor, TruStability. Pressure, Liquid Media Option, 5 PSI Gauge, Amplified |
Input Voltage | 4.75 to 5.25 volts |