MICRO SWITCH™ HM Series hermetically sealed basic switches contain contacts in a sealed chamber. A gas-tight seal is maintained while transmitting force and motion to the switch mechanism through a metal diaphragm. HM Series Hermetically Sealed Switches are not generally recommended for 115 Vac, 60 Hz. If you have a 60 Hz application in the mA range, or applications that require the switch to function electrically during exposure to sub-freezing temperatures, contact us for special design variations that are available.
SWITCH SNAP ACTION SPDT 4A 28V
Basic / Snap Action Switches SPDT 4A 28Vdc Integral Lever
| Honeywell Sensing & IoT | DigiKey | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Snap Action Switches | Snap Action Switches | Snap Action Switches |
| Product Number | 6HM1-1 | 480-4306-ND | 6HM1-1 |
| Product Name | HM Series Hermetically Sealed Basic Switch, Single Pole Double Throw Circuitry, 4 A at 28 Vdc, Integral Lever Actuator, Leadwire Termination | Snap Action, Limit Switches | Basic / Snap Action Switches |
| Pole and Throw Specifications | Single Pole, Double Throw (SPDT) | Single Pole, Double Throw (SPDT) | Single Pole, Double Throw (SPDT) |
| Maximum Current | 4 amps | 4 amps | 4 amps |
| Terminal Type | Wire Leads | Wire Leads | |
| Actuator Style | Lever Style | Lever | |
| Standards and Certifications | RoHS |