MICRO SWITCH AT toggle switches provide a compact multi-pole toggle switch available as a 1-, 2-, 3-, 4-, 6-, 8-, or 10-pole design for a wide range of applications with a metal toggle lever, metal bushing, and metal housing for durability. Select AT Series are qualified to MIL-PRF-8805 for military applications. Options for the AT Series include panel seals and lever-to-bushing seals. These options enhance product performance where environments of dust or water spray could be present in the application. MICRO SWITCH AT toggle switch assemblies are available with individual poles (basic switches) which are UL, CSA, and CE certified.
| Honeywell Sensing & IoT | |
|---|---|
| Product Category | Toggle Switches |
| Product Number | 6AT68-T |
| Product Name | MICRO SWITCH AT Series Toggle Switch, 1 pole, 2 position, Solder T type terminal, Standard Lever |
| Switch Type | Toggle |
| Pole & Throw Specifications | Single Pole, Double Throw |
| Terminal Type | Solder Terminals |