The Uvex Unidor PU 3 is a flexible safety glove with three open fingers for outstanding touch and dexterity. It features a Dyneema fibre base with a PU (Polyurethane) coating on the palm and fingertips for good grip and breathability. High abrasion and tear resistance. EN388: 4.3.4.3
⢠Increased dexterity,⢠Optimum abrasion and tear resistance,⢠Dyneema liner ensures excellent cut protection â level 3,⢠Excellent all-round mechanical strength,⢠3 fingers are open for intricate tasks,⢠Sizes: 7, 8, 9, 10
Primary Glove Application = Cut Resistant
Glove Material = Dyneema Fibre, Elastane
Main Colour of Glove = Grey, White
Glove Coating = Polyurethane
Number of Gloves = 1 Pair
Range = Unidur
EN388 Abrasion = 4
EN388 Blade = 3
EN388 Tear = 4
EN388 Puncture = 3
RS Components, Ltd. | |
---|---|
Product Category | Safety Clothing |
Product Number | 1302384 |
Clothing Type | Gloves |