MICRO SWITCH AT toggle switches provide a compact multi-pole toggle switch available as a 1-, 2-, 3-, 4-, 6-, 8-, or 10-pole design for a wide range of applications with a metal toggle lever, metal bushing, and metal housing for durability. Select AT Series are qualified to MIL-PRF-8805 for military applications. Options for the AT Series include panel seals and lever-to-bushing seals. These options enhance product performance where environments of dust or water spray could be present in the application. MICRO SWITCH AT toggle switch assemblies are available with individual poles (basic switches) which are UL, CSA, and CE certified.
Toggle Switches Sealed OI/AT TOG SW ASSEM
| Honeywell Sensing & IoT | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Toggle Switches | Toggle Switches | Toggle Switches |
| Product Number | 64AT22-1E | 64AT22-1E | 64AT22-1E |
| Product Name | MICRO SWITCH AT Series Toggle Switch, 4 pole, 3 position, Quick Connect terminal, Locking Lever | Toggle Switches | Switches - Toggle Switches |
| Switch Type | Toggle | Toggle | Toggle |
| Pole & Throw Specifications | 4PDT | 4PDT | |
| Terminal Type | Quick Connect | Screw Terminals | Quick Connect - 0.058\" (Round) |
| Current Rating | 0.1000 to 7 amps | 7 amps | 7 amps |
| DC Voltage Rating | 0.5000 to 28 volts | 28 volts |