Honeywell Sensing & IoT NT Series Toggle Switch, Panel stand-off feature, 2 pole flat base, 2 position, Quick Connect terminal, Standard Lever 632NT91-2

Description
MICRO SWITCH NT Series toggle switches meet the need for a rugged, cost-effective toggle switch. Quality construction features include a seal between the toggle lever and bushing, and between the cover and case. These switches can be used where panels are subject to splashes, hosedowns, or outdoor environments. The "Easy-Start" threaded bushing enables quick alignment of mounting nut to decrease the chance of cross threading. The panel stand-off with O-ring feature available on some listings, eliminates the need for behind-the-panel hardware, provides uniform panel height, and provides a panel to cover seal.
Datasheet
Description
MICRO SWITCH NT Series toggle switches meet the need for a rugged, cost-effective toggle switch. Quality construction features include a seal between the toggle lever and bushing, and between the cover and case. These switches can be used where panels are subject to splashes, hosedowns, or outdoor environments. The "Easy-Start" threaded bushing enables quick alignment of mounting nut to decrease the chance of cross threading. The panel stand-off with O-ring feature available on some listings, eliminates the need for behind-the-panel hardware, provides uniform panel height, and provides a panel to cover seal.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
NT Series Toggle Switch, Panel stand-off feature, 2 pole flat base, 2 position, Quick Connect terminal, Standard Lever - 632NT91-2 - Honeywell Sensing & IoT
Fort Mill, SC, United States
NT Series Toggle Switch, Panel stand-off feature, 2 pole flat base, 2 position, Quick Connect terminal, Standard Lever
632NT91-2
NT Series Toggle Switch, Panel stand-off feature, 2 pole flat base, 2 position, Quick Connect terminal, Standard Lever 632NT91-2
MICRO SWITCH NT Series toggle switches meet the need for a rugged, cost-effective toggle switch. Quality construction features include a seal between the toggle lever and bushing, and between the cover and case. These switches can be used where panels are subject to splashes, hosedowns, or outdoor environments. The "Easy-Start" threaded bushing enables quick alignment of mounting nut to decrease the chance of cross threading. The panel stand-off with O-ring feature available on some listings, eliminates the need for behind-the-panel hardware, provides uniform panel height, and provides a panel to cover seal.

MICRO SWITCH NT Series toggle switches meet the need for a rugged, cost-effective toggle switch. Quality construction features include a seal between the toggle lever and bushing, and between the cover and case. These switches can be used where panels are subject to splashes, hosedowns, or outdoor environments. The "Easy-Start" threaded bushing enables quick alignment of mounting nut to decrease the chance of cross threading. The panel stand-off with O-ring feature available on some listings, eliminates the need for behind-the-panel hardware, provides uniform panel height, and provides a panel to cover seal.

Supplier's Site Datasheet
Switches - Toggle Switches - 632NT91-2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Switches - Toggle Switches
632NT91-2
Switches - Toggle Switches 632NT91-2
SWITCH TOGGLE DPST 15A 125V

SWITCH TOGGLE DPST 15A 125V

Supplier's Site
Sealed Oi Switch Rohs Compliant Honeywell - 72J4062 - Newark, An Avnet Company
Chicago, IL, United States
Sealed Oi Switch Rohs Compliant Honeywell
72J4062
Sealed Oi Switch Rohs Compliant Honeywell 72J4062
SEALED OI SWITCH ROHS COMPLIANT: YES

SEALED OI SWITCH ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Honeywell Sensing & IoT Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Toggle Switches Toggle Switches Toggle Switches
Product Number 632NT91-2 632NT91-2 72J4062
Product Name NT Series Toggle Switch, Panel stand-off feature, 2 pole flat base, 2 position, Quick Connect terminal, Standard Lever Switches - Toggle Switches Sealed Oi Switch Rohs Compliant Honeywell
Switch Type Toggle Toggle Toggle
Toggle Actuator Standard Toggle Handle Standard Round
Pole & Throw Specifications Double Pole, Single Throw Double Pole, Single Throw; DPST
Terminal Type Quick Connect Quick Connect - 0.250\" (6.3mm)
Standards / Compliances UL Listed RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Combination 20A Tamper Resistant Duplex Outlet & Pilot Light - 71400 - Suzhou Ele Mfg Co., Ltd.
Specs
Switch Type Toggle
Pole & Throw Specifications 2-Pole, 3-Wire
Standards / Compliances UL Listed
View Details
Process Sealed Subminiature Toggle - A25AP - NKK Switches
Specs
Switch Type Toggle
Momentary Contact Switch Function On-Mom
Pole & Throw Specifications Double Pole, Double Throw; DPDT
View Details
6 suppliers
Toggle switch - H-22-SW - Festo Corporation
Festo Corporation
Specs
Switch Type Toggle
Length / Diameter 0.8858 inch (22.5 mm)
View Details
2 suppliers
Toggle Switch -  - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Switch Type Toggle
View Details