MICRO SWITCH NT Series toggle switches meet the need for a rugged, cost-effective toggle switch. Quality construction features include a seal between the toggle lever and bushing, and between the cover and case. These switches can be used where panels are subject to splashes, hosedowns, or outdoor environments. The "Easy-Start" threaded bushing enables quick alignment of mounting nut to decrease the chance of cross threading. The panel stand-off with O-ring feature available on some listings, eliminates the need for behind-the-panel hardware, provides uniform panel height, and provides a panel to cover seal.
Commercial Grade Toggle Switch
SWITCH TOGGLE SPDT 10A 125V
Toggle Switches TOGGLE SW 1POLE FLAT BASE 3POS STD LEVER
| Honeywell Sensing & IoT | Powell Electronics, Inc. | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches |
| Product Number | 631NT91-7 | 631NT91-7 | 631NT91-7 | 631NT91-7 |
| Product Name | NT Series Toggle Switch, Panel stand-off feature, 1 pole flat base, 3 position, Quick Connect terminal, Standard Lever | Rocker & Toggle Switches | Switches - Toggle Switches | Toggle Switches |
| Switch Type | Toggle | Toggle | Toggle | Toggle |
| Toggle Actuator | Standard Toggle Handle | Standard Round | ||
| Pole & Throw Specifications | Single Pole, Double Throw | Single Pole, Double Throw; SPDT | ||
| Terminal Type | Quick Connect | Quick Connect - 0.250\" (6.3mm) | Screw Terminals | |
| Standards / Compliances | UL Listed | RoHS |