Honeywell Sensing & IoT NT Series Toggle Switch, Panel stand-off feature; 2 pole step base, 3 position, Quick Connect terminal, Standard Lever 62NT91-1

Description
MICRO SWITCH NT Series toggle switches meet the need for a rugged, cost-effective toggle switch. Quality construction features include a seal between the toggle lever and bushing, and between the cover and case. These switches can be used where panels are subject to splashes, hosedowns, or outdoor environments. The "Easy-Start" threaded bushing enables quick alignment of mounting nut to decrease the chance of cross threading. The panel stand-off with O-ring feature available on some listings, eliminates the need for behind-the-panel hardware, provides uniform panel height, and provides a panel to cover seal.
Datasheet
Description
MICRO SWITCH NT Series toggle switches meet the need for a rugged, cost-effective toggle switch. Quality construction features include a seal between the toggle lever and bushing, and between the cover and case. These switches can be used where panels are subject to splashes, hosedowns, or outdoor environments. The "Easy-Start" threaded bushing enables quick alignment of mounting nut to decrease the chance of cross threading. The panel stand-off with O-ring feature available on some listings, eliminates the need for behind-the-panel hardware, provides uniform panel height, and provides a panel to cover seal.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
NT Series Toggle Switch, Panel stand-off feature; 2 pole step base, 3 position, Quick Connect terminal, Standard Lever - 62NT91-1 - Honeywell Sensing & IoT
Fort Mill, SC, United States
NT Series Toggle Switch, Panel stand-off feature; 2 pole step base, 3 position, Quick Connect terminal, Standard Lever
62NT91-1
NT Series Toggle Switch, Panel stand-off feature; 2 pole step base, 3 position, Quick Connect terminal, Standard Lever 62NT91-1
MICRO SWITCH NT Series toggle switches meet the need for a rugged, cost-effective toggle switch. Quality construction features include a seal between the toggle lever and bushing, and between the cover and case. These switches can be used where panels are subject to splashes, hosedowns, or outdoor environments. The "Easy-Start" threaded bushing enables quick alignment of mounting nut to decrease the chance of cross threading. The panel stand-off with O-ring feature available on some listings, eliminates the need for behind-the-panel hardware, provides uniform panel height, and provides a panel to cover seal.

MICRO SWITCH NT Series toggle switches meet the need for a rugged, cost-effective toggle switch. Quality construction features include a seal between the toggle lever and bushing, and between the cover and case. These switches can be used where panels are subject to splashes, hosedowns, or outdoor environments. The "Easy-Start" threaded bushing enables quick alignment of mounting nut to decrease the chance of cross threading. The panel stand-off with O-ring feature available on some listings, eliminates the need for behind-the-panel hardware, provides uniform panel height, and provides a panel to cover seal.

Supplier's Site Datasheet

Technical Specifications

  Honeywell Sensing & IoT
Product Category Toggle Switches
Product Number 62NT91-1
Product Name NT Series Toggle Switch, Panel stand-off feature; 2 pole step base, 3 position, Quick Connect terminal, Standard Lever
Switch Type Toggle
Toggle Actuator Standard Toggle Handle
Pole & Throw Specifications Double Pole, Double Throw
Terminal Type Quick Connect
Unlock Full Specs
to access all available technical data

Similar Products

Toggle Switches - 1-1437562-9 - TE Connectivity
Specs
Switch Type Toggle
Switch Function Maintained
Momentary Contact Switch Function On None On
View Details
Light Switches - 1691904 - RS Components, Ltd.
RS Components, Ltd.
Specs
Switch Type Toggle
Standards / Compliances RoHS
View Details
NEMA 2 Pole Manual Starting Switch - 600-TCX5 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Switch Type Toggle
View Details
Process Sealed Subminiature Toggle - A23AB - NKK Switches
Specs
Switch Type Toggle
Momentary Contact Switch Function On-Off-On
Pole & Throw Specifications Double Pole, Double Throw; DPDT
View Details
6 suppliers