Honeywell Sensing & IoT NT Series Toggle Switch, Panel stand-off feature, 2 pole step base, 2 position, Screw terminal, Standard Lever 62NT1-8-NH

Description
MICRO SWITCH NT Series toggle switches meet the need for a rugged, cost-effective toggle switch. Quality construction features include a seal between the toggle lever and bushing, and between the cover and case. These switches can be used where panels are subject to splashes, hosedowns, or outdoor environments. The "Easy-Start" threaded bushing enables quick alignment of mounting nut to decrease the chance of cross threading. The panel stand-off with O-ring feature available on some listings, eliminates the need for behind-the-panel hardware, provides uniform panel height, and provides a panel to cover seal.
Request a Quote Datasheet
Description
MICRO SWITCH NT Series toggle switches meet the need for a rugged, cost-effective toggle switch. Quality construction features include a seal between the toggle lever and bushing, and between the cover and case. These switches can be used where panels are subject to splashes, hosedowns, or outdoor environments. The "Easy-Start" threaded bushing enables quick alignment of mounting nut to decrease the chance of cross threading. The panel stand-off with O-ring feature available on some listings, eliminates the need for behind-the-panel hardware, provides uniform panel height, and provides a panel to cover seal.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
NT Series Toggle Switch, Panel stand-off feature, 2 pole step base, 2 position, Screw terminal, Standard Lever - 62NT1-8-NH - Honeywell Sensing & IoT
Fort Mill, SC, United States
NT Series Toggle Switch, Panel stand-off feature, 2 pole step base, 2 position, Screw terminal, Standard Lever
62NT1-8-NH
NT Series Toggle Switch, Panel stand-off feature, 2 pole step base, 2 position, Screw terminal, Standard Lever 62NT1-8-NH
MICRO SWITCH NT Series toggle switches meet the need for a rugged, cost-effective toggle switch. Quality construction features include a seal between the toggle lever and bushing, and between the cover and case. These switches can be used where panels are subject to splashes, hosedowns, or outdoor environments. The "Easy-Start" threaded bushing enables quick alignment of mounting nut to decrease the chance of cross threading. The panel stand-off with O-ring feature available on some listings, eliminates the need for behind-the-panel hardware, provides uniform panel height, and provides a panel to cover seal.

MICRO SWITCH NT Series toggle switches meet the need for a rugged, cost-effective toggle switch. Quality construction features include a seal between the toggle lever and bushing, and between the cover and case. These switches can be used where panels are subject to splashes, hosedowns, or outdoor environments. The "Easy-Start" threaded bushing enables quick alignment of mounting nut to decrease the chance of cross threading. The panel stand-off with O-ring feature available on some listings, eliminates the need for behind-the-panel hardware, provides uniform panel height, and provides a panel to cover seal.

Supplier's Site Datasheet
Rocker & Toggle Switches - 62NT1-8-NH - Powell Electronics, Inc.
Swedesboro, NJ, United States
Rocker & Toggle Switches
62NT1-8-NH
Rocker & Toggle Switches 62NT1-8-NH
Commercial Grade Toggle Switch

Commercial Grade Toggle Switch

Buy Now
Shenzhen, China
Switches - Toggle Switches
62NT1-8-NH
Switches - Toggle Switches 62NT1-8-NH
SWITCH TOGGLE DPDT 10A 125V

SWITCH TOGGLE DPDT 10A 125V

Supplier's Site
Sheung Wan, Hong Kong
Toggle Switches
62NT1-8-NH
Toggle Switches 62NT1-8-NH
Toggle Switches Toggle SW 2POLE STEP BASE 2POS STD LEVER

Toggle Switches Toggle SW 2POLE STEP BASE 2POS STD LEVER

Buy Now Datasheet

Technical Specifications

  Honeywell Sensing & IoT Powell Electronics, Inc. Acme Chip Technology Co., Limited VAST STOCK CO., LIMITED
Product Category Toggle Switches Toggle Switches Toggle Switches Toggle Switches
Product Number 62NT1-8-NH 62NT1-8-NH 62NT1-8-NH 62NT1-8-NH
Product Name NT Series Toggle Switch, Panel stand-off feature, 2 pole step base, 2 position, Screw terminal, Standard Lever Rocker & Toggle Switches Switches - Toggle Switches Toggle Switches
Switch Type Toggle Toggle Toggle Toggle
Toggle Actuator Standard Toggle Handle Standard Round
Pole & Throw Specifications Double Pole, Double Throw Double Pole, Double Throw; DPDT Double Pole, Double Throw
Terminal Type Screw Terminals Screw Terminals; Screw Terminal Screw Terminals
Standards / Compliances UL Listed RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Combination 20A Tamper Resistant Duplex Outlet & Pilot Light - 71400 - Suzhou Ele Mfg Co., Ltd.
Specs
Switch Type Toggle
Pole & Throw Specifications 2-Pole, 3-Wire
Standards / Compliances UL Listed
View Details
Toggle Switch - 213069187 - Radwell International
Festo Corporation
Specs
Switch Type Toggle
View Details
Manual Starting Switch, Toggle Type - 600-TED7 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Switch Type Toggle
View Details
T9 MIL-Qualified and Commercial Toggle Switches - T9 - OTTO Controls
Specs
Switch Type Toggle
Toggle Actuator Standard Toggle Handle; Lever lockout
Features Dustproof; Weather resistant or waterproof
View Details