Bacou Solana S1P waterproof suede safety boots are complete with a suede leather upper and a Spacium toe cap. A stainless steel anti-puncture sole adds to the safety and security of this boot. The Solana range adapts to your foot shape which provides comfort for long-term wear and the boot is designed to prevent dust from entering. A padded ankle collar and tongue provide extra comfort. Excellent ventilation plus the anti-bacterial lining keep the boot fresh and dry.
Shoe Size UK = 6.5
Shoe Size EUR = 40
Shoe Size US = 7
Type = Boot
Colour = Grey
Safety Toe = Yes
Safety Toe Type = Polymer
Series = Bacou Solana S1P
Anti-Static = Yes
Closure Type = Lace Up
RS Components, Ltd. | |
---|---|
Product Category | Safety Clothing |
Product Number | 1040969 |
Clothing Type | Safety Shoes |