Siluo S1O safety boot is a suede dust-resistant safety boot complete with a 200J Spacium toe cap in injected polymer. The boot has a stainless steel anti-puncture sole and gives you maximum comfort when flexing. An antibacterial lining provides protection plus your ankle has a padded collar protection and tongue. An excellent boot adapting to your foot shape plus it is lightweight, flexible and providing you with a comfortable fit. The boot gives you excellent ventilation with a breathable fabric.
Shoe Size UK = 10.5
Shoe Size EUR = 45
Shoe Size US = 11
Type = Boot
Colour = Grey
Safety Toe = Yes
Safety Toe Type = Polymer
Series = Bacou Siluo S1P
Anti-Static = Yes
Closure Type = Lace Up
RS Components, Ltd. | |
---|---|
Product Category | Safety Clothing |
Product Number | 1040967 |
Clothing Type | Safety Shoes |