Siluo S1O safety boot is a suede dust-resistant safety boot complete with a 200J Spacium toe cap in injected polymer. The boot has a stainless steel anti-puncture sole and gives you maximum comfort when flexing. An antibacterial lining provides protection plus your ankle has a padded collar protection and tongue. An excellent boot adapting to your foot shape plus it is lightweight, flexible and providing you with a comfortable fit. The boot gives you excellent ventilation with a breathable fabric.
Shoe Size UK = 7
Shoe Size EUR = 41
Shoe Size US = 7.5
Type = Boot
Colour = Grey
Safety Toe = Yes
Safety Toe Type = Polymer
Safety Rating EN ISO 20345 = S1P
Series = Bacou Siluo S1P
Anti-Static = Yes
RS Components, Ltd. | |
---|---|
Product Category | Safety Clothing |
Product Number | 1040963 |
Clothing Type | Safety Shoes |