Ascender series lace up safety boot has a non-metallic safety toe cap which is ultra-light, 50% lighter than a steel toe cap. The leather and textile upper of the safety boot is water resistant including a breathable Poromax 3D lining. The Ascender series has a reinforced forefoot and heel plus a speed lacing system and secured lace pocket. A Coolmax insole absorbs perspiration the water tight bellows ensures the comfort and fit of the boot. A puncture resistant mid sole is ultra-flexible and metal free providing protection to 100% of the surface.
Shoe Size UK = 11
Shoe Size EUR = 46
Shoe Size US = 11.5
Type = Boot
Safety Toe = Yes
Safety Rating EN ISO 20345 = S3
Series = Ascender S3
Resistant To = Abrasion, Acid, Hydrocarbons, Water
Closure Type = Lace Up
Sole Material = PUR, TPU
RS Components, Ltd. | |
---|---|
Product Category | Safety Clothing |
Product Number | 1040961 |
Clothing Type | Safety Shoes |