UVEX Unidur 6649 OR gloves give you good cut protection plus are abrasion resistant providing excellent flexibility and dexterity. The HPPE fibre ensures the cut protection and the NBR foam coating protects you from moisture.
Primary Glove Application = Cut Resistant
Glove Size = 11 - XL
Glove Material = Polyamide
Main Colour of Glove = Orange
Glove Coating = Foam
Number of Gloves = 1 Pair
Range = Unidur
EN388 Abrasion = 4
EN388 Blade = 3
EN388 Tear = 4
RS Components, Ltd. | |
---|---|
Product Category | Safety Clothing |
Product Number | 1288449 |
Clothing Type | Gloves |