UVEX Unidur 6659 GR Foam safety gloves give you excellent cut and abrasion protection plus are a flexible, comfortable safety glove. The HPPE fibre plus the glass fibre of the foam ensure a high cut protection plus the NBR foam coating provides moisture protection. The glove provides an excellent fit complete with a knitted cuff and is durable.
Primary Glove Application = Cut Resistant
Glove Size = 7 - S
Glove Material = Glass Polyamide, HPPE
Main Colour of Glove = Green
Glove Coating = Foam
Number of Gloves = 1 Pair
Range = Unidur
EN388 Abrasion = 4
EN388 Blade = 5
EN388 Tear = 4
RS Components, Ltd. | |
---|---|
Product Category | Safety Clothing |
Product Number | 1288455 |
Clothing Type | Gloves |