UVEX Unipur 6639 RD gloves are a safety glove made from polyamide (PU) which give you excellent dexterity and are flexible. The safety gloves are abrasion resistant and the flexibility allows you to undertake various tasks including precision work.
Primary Glove Application = General Purpose
Glove Size = 7 - S
Glove Material = Polyamide
Main Colour of Glove = Red
Glove Coating = Polyurethane
Number of Gloves = 1 Pair
Range = Unipur
EN388 Abrasion = 4
EN388 Blade = 1
EN388 Tear = 3
RS Components, Ltd. | |
---|---|
Product Category | Safety Clothing |
Product Number | 1278530 |
Clothing Type | Gloves |