The Uvex u-fit stands out due to its good mechanical resistance. It also offers reliable protection against oil and dirt when carrying out light assembly work.
⢠Good grip,⢠Exceptional fit,⢠Good mechanical strength,⢠Silicon-free,⢠Reliable protection from splashes when working with chemicals in the form of acids, alkalis, solids, and aqueous saline solutions
Glove Type = Chemical Resistant, Grease Resistant, Oil Resistant
European Safety Standard = EN374, EN455
Number of Gloves = 100
Glove Size = 8.5 - L
Glove Material = Nitrile Rubber
Powdered = Powder-Free
Range = u-Fit
Colour = Blue
Food Safe = Yes
Accepted Quality Level AQL = 1.5
RS Components, Ltd. | |
---|---|
Product Category | Safety Clothing |
Product Number | 1304463 |
Clothing Type | Gloves |