The Uvex unilite 7700 is a durable knitted safety glove with nitrile/PU foam coating. Optimum fit ensures that even small parts can be handled with precision.
⢠High flexibility,⢠High abrasion-resistant,â
Primary Glove Application = General Purpose
Glove Size = 8 - S
Glove Material = Elastane, Polyamide
Main Colour of Glove = Black, Grey
Glove Coating = NBR, Polyurethane
Number of Gloves = 1 Pair
Range = Unilite
EN388 Abrasion = 4
EN388 Blade = 1
EN388 Tear = 3
RS Components, Ltd. | |
---|---|
Product Category | Safety Clothing |
Product Number | 1304457 |
Clothing Type | Gloves |