The C500 cut protection safety gloves range set new standards in protection, comfort, flexibility, dexterity and economy. The C500 high-tech product concept with highest cut level 5 combines all these properties. Available in various options which are suitable for dry or wet and oily conditions: . The Uvex C500 dry â ideal for dry areas. The Uvex C500 foam â moisture-resistant, suitable for multi-touch operations at industrial monitors. In addition, a cut resistant The Uvex C500 sleeve is available (RS Stock no: 130-2380)
⢠Patented Uvex Bamboo TwinFlex technology,⢠Innovative SoftGrip coating,⢠Very high cut protection (Cut 5),⢠Highest wearing comfort due to the Uvex Climazone,⢠Outstanding tactile feel,⢠High abrasion-resistance,
Primary Glove Application = Cut Resistant
Glove Material = Bamboo, Dyneema, Glass, Polyamide, Rayon
Main Colour of Glove = Green, Grey
Glove Coating = HPE
Number of Gloves = 1 Pair
Range = C500
EN388 Abrasion = 4
EN388 Blade = 5
EN388 Tear = 4
EN388 Puncture = 2
RS Components, Ltd. | |
---|---|
Product Category | Safety Clothing |
Product Number | 1302371 |
Clothing Type | Gloves |