The Uvex Phynomic ESD safety glove is a light safety glove for work in antistatic areas. The conductive polyamide/elastane/c
arbon liner and the conductive aqua-polymer impregnation fulfil excellent dexterity. The coating is flexible and provides a high level of breathability. ⢠Anti-static safety gloves conform to EN 16350,⢠Excellent dexterity,⢠Excellent dry grip,⢠High level of breathability,⢠Dermatological approved, free of harmful substances,⢠Areas of application: ESD areas, precision assembly work, For work in antistatic areas, precision work,⢠Sizes 5, 6, 7, 8, 9, 10,⢠EN 388 (2 1 2 1),⢠Construction: conductive aqua polymer impregnation on palm and fingertips, knitted cuff,⢠Basic glove: polyamide/ elastane /carbon,⢠Coating: conductive aqua-polymer impregnation,⢠Resistance: for dry areas of application Primary Glove Application = Special Purpose Glove Size = 6 - S Glove Material = Carbon, Elastane, Polyamide Main Colour of Glove = Grey Glove Coating = Aqua Polymer Number of Gloves = 1 Pair Range = Phynomic EN388 Abrasion = 2 EN388 Blade = 1 EN388 Tear = 2
The Uvex Phynomic ESD safety glove is a light safety glove for work in antistatic areas. The conductive polyamide/elastane/carbon liner and the conductive aqua-polymer impregnation fulfil excellent dexterity. The coating is flexible and provides a high level of breathability.
⢠Anti-static safety gloves conform to EN 16350,⢠Excellent dexterity,⢠Excellent dry grip,⢠High level of breathability,⢠Dermatological approved, free of harmful substances,⢠Areas of application: ESD areas, precision assembly work, For work in antistatic areas, precision work,⢠Sizes 5, 6, 7, 8, 9, 10,⢠EN 388 (2 1 2 1),⢠Construction: conductive aqua polymer impregnation on palm and fingertips, knitted cuff,⢠Basic glove: polyamide/ elastane /carbon,⢠Coating: conductive aqua-polymer impregnation,⢠Resistance: for dry areas of application
Primary Glove Application = Special Purpose
Glove Size = 6 - S
Glove Material = Carbon, Elastane, Polyamide
Main Colour of Glove = Grey
Glove Coating = Aqua Polymer
Number of Gloves = 1 Pair
Range = Phynomic
EN388 Abrasion = 2
EN388 Blade = 1
EN388 Tear = 2