The deliberate design of the Uvex phynomic x-Foam HV is intended to enable one or more digits to detach or tear along the perforated seam, should it become trapped in or by a piece of machinery, thus reducing the risk of injury. Therefore, no tear grade is awarded within the standard 4 grade marking required by EN388
⢠Excellent dexterity,⢠Excellent dry grip,⢠Breathable,⢠Dermatological approved,⢠Free from catalysts,⢠Free from all solvents,⢠Free of harmful substances
Primary Glove Application = Special Purpose
Glove Material = Elastane, Polyamide
Main Colour of Glove = Grey, Orange
Glove Coating = Foam
Number of Gloves = 1 Pair
Range = Phynomic
EN388 Abrasion = 3
EN388 Blade = 1
EN388 Puncture = 1
EN407 Thermal = No
RS Components, Ltd. | |
---|---|
Product Category | Safety Clothing |
Product Number | 1304449 |
Clothing Type | Gloves |