The Uvex Phynomic Foam is an ultra-light-all round safety glove. The aqua-polymer foam coating is extremely flexible, provides good grip and leaves no trace on sensitive surfaces.
⢠Excellent dexterity,⢠Excellent dry grip,⢠Breathable,⢠Dermatological approved,⢠Free from catalysts,⢠Free from all solvents,⢠Free of harmful substances
Primary Glove Application = General Purpose
Glove Material = Elastane, Polyamide
Main Colour of Glove = Grey, White
Glove Coating = Foam
Number of Gloves = 1 Pair
Range = Phynomic
EN388 Abrasion = 3
EN388 Blade = 1
EN388 Tear = 3
EN388 Puncture = 1
RS Components, Ltd. | |
---|---|
Product Category | Safety Clothing |
Product Number | 1304452 |
Clothing Type | Gloves |