The Uvex Phynomic Lite (6056) is the lightest safety glove in its class. The aqua-polymer impregnation is extremely thin, but still highly durable and also provides exceptional dexterity.
⢠Excellent dexterity,⢠Excellent dry grip,⢠Breathable,⢠Dermatological approved,⢠Free from catalysts,⢠Free from all solvents,⢠Free of harmful substances
Primary Glove Application = General Purpose
Glove Material = Elastane, Polyamide
Main Colour of Glove = Grey
Glove Coating = Aqua Polymer
Number of Gloves = 1 Pair
Range = Phynomic Lite
EN388 Abrasion = 3
EN388 Blade = 1
EN388 Tear = 2
EN388 Puncture = 1
RS Components, Ltd. | |
---|---|
Product Category | Safety Clothing |
Product Number | 1304445 |
Clothing Type | Gloves |