The 53 series are economical Industrial potentiometers, rugged in design and have a 2W power rating. Suitable in applications such as telecommunications, manual controls and electric vehicles. This series of potentiometers offers low contact resistance variation and a long rotational life.
Conductive plastic element. Solder terminals. Varied resistance values
Maximum Resistance = 5kOhms
Potentiometer Type = Linear
Mounting Type = Panel Mount
Shaft Diameter = 6.35 mm
Power Rating = 2W
Termination Style = Solder Lug
Tolerance = ±10%
Series = 53
Diameter = 27.8mm
Minimum Operating Temperature = -55°C
5k Ohm 1 Gang Linear Panel Mount Potentiometer None 1 Kierros Conductive Plastic 2W Solder Lug
POT 5K OHM 2W PLASTIC LINEAR
CONDUCTIVE PLASTIC POTENTIOMETER, 5KOHM, 10%, 2W; Track Resistance:5kohm; No. of Turns:1Turns; Track Taper:Linear; Power Rating:2W; Resistance Tolerance:± 10%; Product Range:53 Series; Potentiometer Mounting:Panel Mount RoHS Compliant: No
Conductive Plastic Potentiometers
Crafted of the finest materials available to insure long, reliable service. Provides extra long life with very low noise level. Rated 2 watts. Precision construction is completely enclosed. Conductive plastic element. RV4L and 53C2 designate 5⁄8" screwdriver slotted shaft FMS with 1⁄2" split locking bushing. RV4N and 53C3 designate 7⁄8" screwdriver slotted shaft FMS with 3⁄8" long bushing. 53C1 designates 2" long round shaft FMS with 3⁄8" long bushing. All have 1⁄4" diameter shaft. Average Shipping Weight: 4 oz.
Specifications. Resistance Tolerance: 100 to 1 Meg — ±10%; over 1 Meg — ±20%. Rotation: 312° ±3%. End Resistance: Per MIL-R-94. Working Voltage: 500 VDC across end terminals. Linear Taper.
RS Components, Ltd. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Allied Electronics, Inc. | |
---|---|---|---|---|---|
Product Category | Potentiometers, Rheostats, and Trimmers | Potentiometers, Rheostats, and Trimmers | Resistors | Resistors | Potentiometers, Rheostats, and Trimmers |
Product Number | 8318817 | RV4N502-ND | 53C35K | 21M8939 | 70153125 |
Product Name | Rotary Potentiometers, Rheostats | Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats | Conductive Plastic Potentiometer, 5Kohm, 10%, 2W; Track Resistance Honeywell | Pot;Cnd Pl;Rest 5 Kilohms;Panel;Linear;Pwr-Rtg 2W;Shaft Dia 0.25in | |
Mounting / Packaging | Panel Mount (Bushing); Solder Lug | Panel Mount (Bushing) | Panel Mount (Bushing) | Panel Mount (Bushing) | |
Potentiometer Type | Standard Potentiometer | Standard Potentiometer | Standard Potentiometer | ||
Resistance Taper | Linear | Linear | |||
Resistance Range | 5000 ohms | 5000 ohms | 5000 ohms | 5000 ohms | |
Tolerance | 10 +/- % | 10 +/- % | 10 +/- % | 10 +/- % | 10 +/- % |