The 53 series are economical Industrial potentiometers, rugged in design and have a 2W power rating. Suitable in applications such as telecommunications, manual controls and electric vehicles. This series of potentiometers offers low contact resistance variation and a long rotational life.
Conductive plastic element. Solder terminals. Varied resistance values
Maximum Resistance = 3.5kOhms
Number of Turns = 1
Potentiometer Type = Linear
Mounting Type = Surface Mount
Shaft Diameter = 6.35 mm
Power Rating = 2W
Termination Style = Solder Lug
Tolerance = ±10%
Series = 53C
Length = 36.53mm
POT 3.5K OHM 2W PLASTIC LINEAR
3.5k Ohm 1 Gang Linear Panel Mount Potentiometer None 1 Kierros Conductive Plastic 2W Solder Lug
RS Components, Ltd. | Acme Chip Technology Co., Limited | DigiKey | |
---|---|---|---|
Product Category | Potentiometers, Rheostats, and Trimmers | Resistors | Potentiometers, Rheostats, and Trimmers |
Product Number | 8541669 | 53C33500 | 480-5942-ND |
Product Name | Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats | Rotary Potentiometers, Rheostats | |
Mounting / Packaging | Surface Mount Technology (SMT / SMD); Solder Lug | Panel Mount (Bushing) | |
Potentiometer Type | Standard Potentiometer | Standard Potentiometer | |
Configuration | Single Turn | Single Turn | |
Resistance Taper | Linear | Linear | |
Resistance Range | 3500 ohms | 3500 ohms | 3500 ohms |