Honeywell Sensing & IoT Rotary Potentiometers, Rheostats 53C31K

Description
1k Ohm 1 Gang Linear Panel Mount Potentiometer None 1 Kierros Conductive Plastic 2W Solder Lug
Request a Quote Datasheet
Description
1k Ohm 1 Gang Linear Panel Mount Potentiometer None 1 Kierros Conductive Plastic 2W Solder Lug
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rotary Potentiometers, Rheostats - RV4N102-ND - DigiKey
Thief River Falls, MN, United States
Rotary Potentiometers, Rheostats
RV4N102-ND
Rotary Potentiometers, Rheostats RV4N102-ND
1k Ohm 1 Gang Linear Panel Mount Potentiometer None 1 Kierros Conductive Plastic 2W Solder Lug

1k Ohm 1 Gang Linear Panel Mount Potentiometer None 1 Kierros Conductive Plastic 2W Solder Lug

Buy Now Datasheet
Rotary Potentiometers, Rheostats - 53C31K - ODG (Origin Data Global)
Shenzhen, China
Rotary Potentiometers, Rheostats
53C31K
Rotary Potentiometers, Rheostats 53C31K
POT 1K OHM 2W PLASTIC LINEAR

POT 1K OHM 2W PLASTIC LINEAR

Supplier's Site Datasheet
Conductive Plastic Potentiometer, 1Kohm, 10%, 2W; Track Resistance Honeywell - 04F5991 - Newark, An Avnet Company
Chicago, IL, United States
Conductive Plastic Potentiometer, 1Kohm, 10%, 2W; Track Resistance Honeywell
04F5991
Conductive Plastic Potentiometer, 1Kohm, 10%, 2W; Track Resistance Honeywell 04F5991
CONDUCTIVE PLASTIC POTENTIOMETER, 1KOHM, 10%, 2W; Track Resistance:1kohm; No. of Turns:1Turns; Track Taper:Linear; Power Rating:2W; Resistance Tolerance:± 10%; Product Range:53 Series; Potentiometer Mounting:Panel Mount RoHS Compliant: No

CONDUCTIVE PLASTIC POTENTIOMETER, 1KOHM, 10%, 2W; Track Resistance:1kohm; No. of Turns:1Turns; Track Taper:Linear; Power Rating:2W; Resistance Tolerance:± 10%; Product Range:53 Series; Potentiometer Mounting:Panel Mount RoHS Compliant: No

Supplier's Site
Pot;Cnd Pl;Rest 1 Kilohms;Panel;Linear;Pwr-Rtg 2W;Shaft Dia 0.25in - 70153120 - Allied Electronics, Inc.
Fort Worth, TX, USA
Pot;Cnd Pl;Rest 1 Kilohms;Panel;Linear;Pwr-Rtg 2W;Shaft Dia 0.25in
70153120
Pot;Cnd Pl;Rest 1 Kilohms;Panel;Linear;Pwr-Rtg 2W;Shaft Dia 0.25in 70153120
Conductive Plastic Potentiometers Crafted of the finest materials available to insure long, reliable service. Provides extra long life with very low noise level. Rated 2 watts. Precision construction is completely enclosed. Conductive plastic element. RV4L and 53C2 designate 5⁄8" screwdriver slotted shaft FMS with 1⁄2" split locking bushing. RV4N and 53C3 designate 7⁄8" screwdriver slotted shaft FMS with 3⁄8" long bushing. 53C1 designates 2" long round shaft FMS with 3⁄8" long bushing. All have 1⁄4" diameter shaft. Average Shipping Weight: 4 oz. Specifications. Resistance Tolerance: 100 to 1 Meg — ±10%; over 1 Meg — ±20%. Rotation: 312° ±3%. End Resistance: Per MIL-R-94. Working Voltage: 500 VDC across end terminals. Linear Taper.

Conductive Plastic Potentiometers
Crafted of the finest materials available to insure long, reliable service. Provides extra long life with very low noise level. Rated 2 watts. Precision construction is completely enclosed. Conductive plastic element. RV4L and 53C2 designate 5⁄8" screwdriver slotted shaft FMS with 1⁄2" split locking bushing. RV4N and 53C3 designate 7⁄8" screwdriver slotted shaft FMS with 3⁄8" long bushing. 53C1 designates 2" long round shaft FMS with 3⁄8" long bushing. All have 1⁄4" diameter shaft. Average Shipping Weight: 4 oz. Specifications. Resistance Tolerance: 100 to 1 Meg — ±10%; over 1 Meg — ±20%. Rotation: 312° ±3%. End Resistance: Per MIL-R-94. Working Voltage: 500 VDC across end terminals. Linear Taper.

Supplier's Site
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats - 53C31K - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats
53C31K
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats 53C31K
POT 1K OHM 2W PLASTIC LINEAR

POT 1K OHM 2W PLASTIC LINEAR

Supplier's Site
Potentiometer - 2399776 - Radwell International
Willingboro, NJ, United States
Potentiometer
2399776
Potentiometer 2399776
DISCONTINUED BY MANUFACTURER, CONDUCTIVE PLASTIC POTENTIOMETER, 1 KOHM, 2 W, PANEL MOUNT. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, CONDUCTIVE PLASTIC POTENTIOMETER, 1 KOHM, 2 W, PANEL MOUNT. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  DigiKey ODG (Origin Data Global) Newark, An Avnet Company Allied Electronics, Inc. Shenzhen Shengyu Electronics Technology Limited Radwell International
Product Category Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Resistors Potentiometers, Rheostats, and Trimmers Resistors Potentiometers, Rheostats, and Trimmers
Product Number RV4N102-ND 53C31K 04F5991 70153120 53C31K 2399776
Product Name Rotary Potentiometers, Rheostats Rotary Potentiometers, Rheostats Conductive Plastic Potentiometer, 1Kohm, 10%, 2W; Track Resistance Honeywell Pot;Cnd Pl;Rest 1 Kilohms;Panel;Linear;Pwr-Rtg 2W;Shaft Dia 0.25in Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats Potentiometer
Technology / Construction Conductive Plastic Conductive Plastic
Mounting / Packaging Panel Mount (Bushing) Panel Mount Panel Mount (Bushing) Panel Mount (Bushing)
Potentiometer Type Standard Potentiometer Standard Potentiometer
Configuration Single Turn Single Turn Single Resistor Single Turn
Resistance Taper Linear
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4C822J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details