The 53 series are economical Industrial potentiometers, rugged in design and have a 2W power rating. Suitable in applications such as telecommunications, manual controls and electric vehicles. This series of potentiometers offers low contact resistance variation and a long rotational life.
Conductive plastic element. Solder terminals. Varied resistance values
Maximum Resistance = 15kOhms
Potentiometer Type = Linear
Mounting Type = Panel Mount
Shaft Diameter = 6.35 mm
Power Rating = 2W
Termination Style = Solder Lug
Tolerance = ±10%
Series = 53
Minimum Operating Temperature = -55°C
Diameter = 27.8mm
15k Ohm 1 Gang Linear Panel Mount Potentiometer None 1 Kierros Conductive Plastic 2W Solder Lug
POT 15K OHM 2W PLASTIC LINEAR
Pot;Cnd Pl;Rest 15 Kilohms;Panel;Linear
RS Components, Ltd. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Allied Electronics, Inc. | |
---|---|---|---|---|
Product Category | Potentiometers, Rheostats, and Trimmers | Potentiometers, Rheostats, and Trimmers | Resistors | Potentiometers, Rheostats, and Trimmers |
Product Number | 8318778 | 53C315K-ND | 53C315K | 70153035 |
Product Name | Rotary Potentiometers, Rheostats | Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats | Pot;Cnd Pl;Rest 15 Kilohms;Panel;Linear;Pwr-Rtg 2W;Shaft Dia 0.25in | |
Mounting / Packaging | Panel Mount (Bushing); Solder Lug | Panel Mount (Bushing) | ||
Potentiometer Type | Standard Potentiometer | Standard Potentiometer | Standard Potentiometer | |
Resistance Taper | Linear | Linear | ||
Resistance Range | 15000 ohms | 15000 ohms | 15000 ohms | |
Tolerance | 10 +/- % | 10 +/- % | 10 +/- % |