Honeywell Sensing & IoT Rotary Potentiometers, Rheostats 53C22K

Description
2k Ohm 1 Gang Linear Panel Mount Potentiometer None 1 Kierros Conductive Plastic 2W Solder Lug
Request a Quote Datasheet
Description
2k Ohm 1 Gang Linear Panel Mount Potentiometer None 1 Kierros Conductive Plastic 2W Solder Lug
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rotary Potentiometers, Rheostats - 53C22K-ND - DigiKey
Thief River Falls, MN, United States
Rotary Potentiometers, Rheostats
53C22K-ND
Rotary Potentiometers, Rheostats 53C22K-ND
2k Ohm 1 Gang Linear Panel Mount Potentiometer None 1 Kierros Conductive Plastic 2W Solder Lug

2k Ohm 1 Gang Linear Panel Mount Potentiometer None 1 Kierros Conductive Plastic 2W Solder Lug

Buy Now Datasheet
Conductive Plastic Potentiometer, 2Kohm, 10%, 2W; Track Resistance Honeywell - 14T1394 - Newark, An Avnet Company
Chicago, IL, United States
Conductive Plastic Potentiometer, 2Kohm, 10%, 2W; Track Resistance Honeywell
14T1394
Conductive Plastic Potentiometer, 2Kohm, 10%, 2W; Track Resistance Honeywell 14T1394
CONDUCTIVE PLASTIC POTENTIOMETER, 2KOHM, 10%, 2W; Track Resistance:2kohm; No. of Turns:1Turns; Track Taper:Linear; Power Rating:2W; Resistance Tolerance:± 10%; Product Range:53 Series; Potentiometer Mounting:Panel Mount RoHS Compliant: No

CONDUCTIVE PLASTIC POTENTIOMETER, 2KOHM, 10%, 2W; Track Resistance:2kohm; No. of Turns:1Turns; Track Taper:Linear; Power Rating:2W; Resistance Tolerance:± 10%; Product Range:53 Series; Potentiometer Mounting:Panel Mount RoHS Compliant: No

Supplier's Site
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats - 53C22K - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats
53C22K
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats 53C22K
POT 2K OHM 2W PLASTIC LINEAR

POT 2K OHM 2W PLASTIC LINEAR

Supplier's Site
Pot;Cnd Pl;Rest 2 Kilohms;Panel;Linear;Pwr-Rtg 2W;Shaft Dia 0.25in - 70153108 - Allied Electronics, Inc.
Fort Worth, TX, USA
Pot;Cnd Pl;Rest 2 Kilohms;Panel;Linear;Pwr-Rtg 2W;Shaft Dia 0.25in
70153108
Pot;Cnd Pl;Rest 2 Kilohms;Panel;Linear;Pwr-Rtg 2W;Shaft Dia 0.25in 70153108
Conductive Plastic Potentiometers Crafted of the finest materials available to insure long, reliable service. Provides extra long life with very low noise level. Rated 2 watts. Precision construction is completely enclosed. Conductive plastic element. RV4L and 53C2 designate 5⁄8" screwdriver slotted shaft FMS with 1⁄2" split locking bushing. RV4N and 53C3 designate 7⁄8" screwdriver slotted shaft FMS with 3⁄8" long bushing. 53C1 designates 2" long round shaft FMS with 3⁄8" long bushing. All have 1⁄4" diameter shaft. Average Shipping Weight: 4 oz. Specifications. Resistance Tolerance: 100 to 1 Meg — ±10%; over 1 Meg — ±20%. Rotation: 312° ±3%. End Resistance: Per MIL-R-94. Working Voltage: 500 VDC across end terminals. Linear Taper.

Conductive Plastic Potentiometers
Crafted of the finest materials available to insure long, reliable service. Provides extra long life with very low noise level. Rated 2 watts. Precision construction is completely enclosed. Conductive plastic element. RV4L and 53C2 designate 5⁄8" screwdriver slotted shaft FMS with 1⁄2" split locking bushing. RV4N and 53C3 designate 7⁄8" screwdriver slotted shaft FMS with 3⁄8" long bushing. 53C1 designates 2" long round shaft FMS with 3⁄8" long bushing. All have 1⁄4" diameter shaft. Average Shipping Weight: 4 oz. Specifications. Resistance Tolerance: 100 to 1 Meg — ±10%; over 1 Meg — ±20%. Rotation: 312° ±3%. End Resistance: Per MIL-R-94. Working Voltage: 500 VDC across end terminals. Linear Taper.

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited Allied Electronics, Inc.
Product Category Potentiometers, Rheostats, and Trimmers Resistors Resistors Potentiometers, Rheostats, and Trimmers
Product Number 53C22K-ND 14T1394 53C22K 70153108
Product Name Rotary Potentiometers, Rheostats Conductive Plastic Potentiometer, 2Kohm, 10%, 2W; Track Resistance Honeywell Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats Pot;Cnd Pl;Rest 2 Kilohms;Panel;Linear;Pwr-Rtg 2W;Shaft Dia 0.25in
Technology / Construction Conductive Plastic Conductive Plastic
Mounting / Packaging Panel Mount (Bushing) Panel Mount (Bushing) Panel Mount (Bushing)
Potentiometer Type Standard Potentiometer Standard Potentiometer
Configuration Single Turn Single Resistor Single Turn
Resistance Taper Linear
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2CT52R392JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details