25k Ohm 1 Gang Linear Panel Mount Potentiometer None 1 Kierros Conductive Plastic 2W Solder Lug
POT 25K OHM 2W PLASTIC LINEAR
Conductive Plastic Potentiometers
Crafted of the finest materials available to insure long, reliable service. Provides extra long life with very low noise level. Rated 2 watts. Precision construction is completely enclosed. Conductive plastic element. RV4L and 53C2 designate 5⁄8" screwdriver slotted shaft FMS with 1⁄2" split locking bushing. RV4N and 53C3 designate 7⁄8" screwdriver slotted shaft FMS with 3⁄8" long bushing. 53C1 designates 2" long round shaft FMS with 3⁄8" long bushing. All have 1⁄4" diameter shaft. Average Shipping Weight: 4 oz.
Specifications. Resistance Tolerance: 100 to 1 Meg — ±10%; over 1 Meg — ±20%. Rotation: 312° ±3%. End Resistance: Per MIL-R-94. Working Voltage: 500 VDC across end terminals. Linear Taper.
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Allied Electronics, Inc. | |
|---|---|---|---|
| Product Category | Potentiometers, Rheostats, and Trimmers | Resistors | Potentiometers, Rheostats, and Trimmers |
| Product Number | 53C225K-ND | 53C225K | 70153110 |
| Product Name | Rotary Potentiometers, Rheostats | Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats | Pot;Cnd Pl;Rest 25 Kilohms;Panel;Linear;Pwr-Rtg 2W;Shaft Dia 0.25in |
| Technology / Construction | Conductive Plastic | Conductive Plastic | |
| Mounting / Packaging | Panel Mount (Bushing) | Panel Mount (Bushing) | |
| Potentiometer Type | Standard Potentiometer | Standard Potentiometer | |
| Configuration | Single Turn | Single Turn | |
| Resistance Taper | Linear |