Honeywell Sensing & IoT Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats 53C210K

Description
Win Source Part Number: 1051758-53C210K Category: Potentiometers, Variable Resistors>Rotary Potentiometers, Rheostats Series: 53C Termination Style: Solder Lug Package: Bulk Standard Package: 100 Tolerance: ±10% Power (Watts): 2W Actuator Type: Slotted Actuator Length: 0.625" (15.88mm) Resistance (Ohms): 10k Bushing Thread: 3/8-32 Number of Turns: 1 Adjustment Type: User Defined Resistive Material: Conductive Plastic Taper: Linear Number of Gangs: 1 Built in Switch: None Rotation: 312° Actuator Diameter: 0.250" (6.35mm) Size - Body: Round - 1.094" Dia (27.78mm) Mounting Type: Panel Mount Alternative Parts (Cross-Reference): 53C310K; 53C3500; 53C12K53C2 10K; 53C2-10K; RV4LAYSA 103A; RV4LAYSA103A; ECCN: EAR99 Fake Threat In the Open Market: 75 pct. MSL Level: 1 (Unlimited) HTSUS: 8533.40.8070 Mfr: Honeywell Sensing and Productivity Solutions Other Names: 480-5881,53C210K-ND Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1051758-53C210K Category: Potentiometers, Variable Resistors>Rotary Potentiometers, Rheostats Series: 53C Termination Style: Solder Lug Package: Bulk Standard Package: 100 Tolerance: ±10% Power (Watts): 2W Actuator Type: Slotted Actuator Length: 0.625" (15.88mm) Resistance (Ohms): 10k Bushing Thread: 3/8-32 Number of Turns: 1 Adjustment Type: User Defined Resistive Material: Conductive Plastic Taper: Linear Number of Gangs: 1 Built in Switch: None Rotation: 312° Actuator Diameter: 0.250" (6.35mm) Size - Body: Round - 1.094" Dia (27.78mm) Mounting Type: Panel Mount Alternative Parts (Cross-Reference): 53C310K; 53C3500; 53C12K53C2 10K; 53C2-10K; RV4LAYSA 103A; RV4LAYSA103A; ECCN: EAR99 Fake Threat In the Open Market: 75 pct. MSL Level: 1 (Unlimited) HTSUS: 8533.40.8070 Mfr: Honeywell Sensing and Productivity Solutions Other Names: 480-5881,53C210K-ND Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats
1051758-53C210K
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats 1051758-53C210K
Win Source Part Number: 1051758-53C210K Category: Potentiometers, Variable Resistors>Rotary Potentiometers, Rheostats Series: 53C Termination Style: Solder Lug Package: Bulk Standard Package: 100 Tolerance: ±10% Power (Watts): 2W Actuator Type: Slotted Actuator Length: 0.625" (15.88mm) Resistance (Ohms): 10k Bushing Thread: 3/8-32 Number of Turns: 1 Adjustment Type: User Defined Resistive Material: Conductive Plastic Taper: Linear Number of Gangs: 1 Built in Switch: None Rotation: 312° Actuator Diameter: 0.250" (6.35mm) Size - Body: Round - 1.094" Dia (27.78mm) Mounting Type: Panel Mount Alternative Parts (Cross-Reference): 53C310K; 53C3500; 53C12K53C2 10K; 53C2-10K; RV4LAYSA 103A; RV4LAYSA103A; ECCN: EAR99 Fake Threat In the Open Market: 75 pct. MSL Level: 1 (Unlimited) HTSUS: 8533.40.8070 Mfr: Honeywell Sensing and Productivity Solutions Other Names: 480-5881,53C210K-ND Product Status: Obsolete

Win Source Part Number: 1051758-53C210K
Category: Potentiometers, Variable Resistors>Rotary Potentiometers, Rheostats
Series: 53C
Termination Style: Solder Lug
Package: Bulk
Standard Package: 100
Tolerance: ±10%
Power (Watts): 2W
Actuator Type: Slotted
Actuator Length: 0.625" (15.88mm)
Resistance (Ohms): 10k
Bushing Thread: 3/8-32
Number of Turns: 1
Adjustment Type: User Defined
Resistive Material: Conductive Plastic
Taper: Linear
Number of Gangs: 1
Built in Switch: None
Rotation: 312°
Actuator Diameter: 0.250" (6.35mm)
Size - Body: Round - 1.094" Dia (27.78mm)
Mounting Type: Panel Mount
Alternative Parts (Cross-Reference): 53C310K; 53C3500; 53C12K53C2 10K; 53C2-10K; RV4LAYSA 103A; RV4LAYSA103A;
ECCN: EAR99
Fake Threat In the Open Market: 75 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8533.40.8070
Mfr: Honeywell Sensing and Productivity Solutions
Other Names: 480-5881,53C210K-ND
Product Status: Obsolete

Buy Now Datasheet
Rotary Potentiometers, Rheostats - 480-5881-ND - DigiKey
Thief River Falls, MN, United States
Rotary Potentiometers, Rheostats
480-5881-ND
Rotary Potentiometers, Rheostats 480-5881-ND
10k Ohm 1 Gang Linear Panel Mount Potentiometer None 1 Kierros Conductive Plastic 2W Solder Lug

10k Ohm 1 Gang Linear Panel Mount Potentiometer None 1 Kierros Conductive Plastic 2W Solder Lug

Buy Now Datasheet
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats - 53C210K - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats
53C210K
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats 53C210K
POT 10K OHM 2W PLASTIC LINEAR

POT 10K OHM 2W PLASTIC LINEAR

Supplier's Site
Conductive Plastic Potentiometer, 10Kohm, 10%, 2W; Track Resistance Honeywell - 04F8768 - Newark, An Avnet Company
Chicago, IL, United States
Conductive Plastic Potentiometer, 10Kohm, 10%, 2W; Track Resistance Honeywell
04F8768
Conductive Plastic Potentiometer, 10Kohm, 10%, 2W; Track Resistance Honeywell 04F8768
CONDUCTIVE PLASTIC POTENTIOMETER, 10KOHM, 10%, 2W; Track Resistance:10kohm; No. of Turns:1Turns; Track Taper:Linear; Power Rating:2W; Resistance Tolerance:± 10%; Product Range:53 Series; Potentiometer Mounting:Panel Mount RoHS Compliant: No

CONDUCTIVE PLASTIC POTENTIOMETER, 10KOHM, 10%, 2W; Track Resistance:10kohm; No. of Turns:1Turns; Track Taper:Linear; Power Rating:2W; Resistance Tolerance:± 10%; Product Range:53 Series; Potentiometer Mounting:Panel Mount RoHS Compliant: No

Supplier's Site Datasheet
Pot;Cnd Pl;Rest 10 Kilohms;Panel;Linear;Pwr-Rtg 2W;Shaft Dia 0.25in - 70153107 - Allied Electronics, Inc.
Fort Worth, TX, USA
Pot;Cnd Pl;Rest 10 Kilohms;Panel;Linear;Pwr-Rtg 2W;Shaft Dia 0.25in
70153107
Pot;Cnd Pl;Rest 10 Kilohms;Panel;Linear;Pwr-Rtg 2W;Shaft Dia 0.25in 70153107
Conductive Plastic Potentiometers Crafted of the finest materials available to insure long, reliable service. Provides extra long life with very low noise level. Rated 2 watts. Precision construction is completely enclosed. Conductive plastic element. RV4L and 53C2 designate 5⁄8" screwdriver slotted shaft FMS with 1⁄2" split locking bushing. RV4N and 53C3 designate 7⁄8" screwdriver slotted shaft FMS with 3⁄8" long bushing. 53C1 designates 2" long round shaft FMS with 3⁄8" long bushing. All have 1⁄4" diameter shaft. Average Shipping Weight: 4 oz. Specifications. Resistance Tolerance: 100 to 1 Meg — ±10%; over 1 Meg — ±20%. Rotation: 312° ±3%. End Resistance: Per MIL-R-94. Working Voltage: 500 VDC across end terminals. Linear Taper.

Conductive Plastic Potentiometers
Crafted of the finest materials available to insure long, reliable service. Provides extra long life with very low noise level. Rated 2 watts. Precision construction is completely enclosed. Conductive plastic element. RV4L and 53C2 designate 5⁄8" screwdriver slotted shaft FMS with 1⁄2" split locking bushing. RV4N and 53C3 designate 7⁄8" screwdriver slotted shaft FMS with 3⁄8" long bushing. 53C1 designates 2" long round shaft FMS with 3⁄8" long bushing. All have 1⁄4" diameter shaft. Average Shipping Weight: 4 oz. Specifications. Resistance Tolerance: 100 to 1 Meg — ±10%; over 1 Meg — ±20%. Rotation: 312° ±3%. End Resistance: Per MIL-R-94. Working Voltage: 500 VDC across end terminals. Linear Taper.

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Allied Electronics, Inc.
Product Category Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Resistors Resistors Potentiometers, Rheostats, and Trimmers
Product Number 1051758-53C210K 480-5881-ND 53C210K 04F8768 70153107
Product Name Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats Rotary Potentiometers, Rheostats Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats Conductive Plastic Potentiometer, 10Kohm, 10%, 2W; Track Resistance Honeywell Pot;Cnd Pl;Rest 10 Kilohms;Panel;Linear;Pwr-Rtg 2W;Shaft Dia 0.25in
Potentiometer Type Digital Potentiometer Standard Potentiometer Standard Potentiometer
Resistance Range 10000 ohms 10000 ohms 10000 ohms 10000 ohms
Tolerance 10 +/- % 10 +/- % 10 +/- % 10 +/- % 10 +/- %
Technology / Construction Conductive Plastic Conductive Plastic
Mounting / Packaging Panel Mount (Bushing) Panel Mount (Bushing) Panel Mount (Bushing)
Unlock Full Specs
to access all available technical data