Honeywell International, Inc. Honeywell Whiting & Davis Gray Large Stainless Steel Mesh Work & General Purpose Gloves - Uncoated - 801462-137750 525L SC

Description
The Honeywell Whiting & Davis work & general purpose glove is packaged 1 per pack, comes in gray and meets EN 1082 standards. R.S. Hughes sells a large variety of gloves designed for a variety of conditions and situations. This particular glove is made with stainless steel mesh and offers a safety, strap cuff. Proper sizing is important when buying this product. The size for this product is Large. These types of products are designed for specific applications which feature ways of safeguarding & shielding itself and/or the user. This product is designed and manufactured such that it offers the following protection: Abrasion-Resistant, Anti-Bacterial, Corrosion-Resistant, Oil-Resistant. This SKU comes with the following: (2) x Strap.
Description
The Honeywell Whiting & Davis work & general purpose glove is packaged 1 per pack, comes in gray and meets EN 1082 standards. R.S. Hughes sells a large variety of gloves designed for a variety of conditions and situations. This particular glove is made with stainless steel mesh and offers a safety, strap cuff. Proper sizing is important when buying this product. The size for this product is Large. These types of products are designed for specific applications which feature ways of safeguarding & shielding itself and/or the user. This product is designed and manufactured such that it offers the following protection: Abrasion-Resistant, Anti-Bacterial, Corrosion-Resistant, Oil-Resistant. This SKU comes with the following: (2) x Strap.

Suppliers

Company
Product
Description
Supplier Links
Honeywell Whiting & Davis Gray Large Stainless Steel Mesh Work & General Purpose Gloves - Uncoated - 801462-137750 - 801462-137750 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Honeywell Whiting & Davis Gray Large Stainless Steel Mesh Work & General Purpose Gloves - Uncoated - 801462-137750
801462-137750
Honeywell Whiting & Davis Gray Large Stainless Steel Mesh Work & General Purpose Gloves - Uncoated - 801462-137750 801462-137750
The Honeywell Whiting & Davis work & general purpose glove is packaged 1 per pack, comes in gray and meets EN 1082 standards. R.S. Hughes sells a large variety of gloves designed for a variety of conditions and situations. This particular glove is made with stainless steel mesh and offers a safety, strap cuff. Proper sizing is important when buying this product. The size for this product is Large. These types of products are designed for specific applications which feature ways of safeguarding & shielding itself and/or the user. This product is designed and manufactured such that it offers the following protection: Abrasion-Resistant, Anti-Bacterial, Corrosion-Resistant, Oil-Resistant. This SKU comes with the following: (2) x Strap.

The Honeywell Whiting & Davis work & general purpose glove is packaged 1 per pack, comes in gray and meets EN 1082 standards. R.S. Hughes sells a large variety of gloves designed for a variety of conditions and situations. This particular glove is made with stainless steel mesh and offers a safety, strap cuff. Proper sizing is important when buying this product. The size for this product is Large. These types of products are designed for specific applications which feature ways of safeguarding & shielding itself and/or the user. This product is designed and manufactured such that it offers the following protection: Abrasion-Resistant, Anti-Bacterial, Corrosion-Resistant, Oil-Resistant. This SKU comes with the following: (2) x Strap.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Safety Clothing
Product Number 801462-137750
Product Name Honeywell Whiting & Davis Gray Large Stainless Steel Mesh Work & General Purpose Gloves - Uncoated - 801462-137750
Clothing Type Gloves
Unlock Full Specs
to access all available technical data

Similar Products

Vortec Cooling Vest -  - Vortec
Specs
Clothing Type Vest
Application Heat
View Details
Work Gloves - 144912 - RS Components, Ltd.
RS Components, Ltd.
Specs
Clothing Type Gloves
Material Nitrile
View Details
20V/12V MAX* Lithium Ion Black Hooded Heated Jacket - DCHJ061B - DEWALT Industrial Tool Co.
Specs
Clothing Type Jacket/Coat
View Details