Honeywell Sensing & IoT TP Series Rocker Switch, 4 pole, 3 position, Screw terminal, Flush Panel Mounting 4TP66-1

Description
MICRO SWITCH TP Rocker switches may be mounted flush with panel for a low-button profile or above panel for a distinct button appearance. Buttons measure 22,1 mm x 37,1 mm [.87 in x 1.46 in]. They are removable and interchangeable, and come in transparent plastic, translucent plastic, and six colors of opaque plastic. Switches without buttons are also available, as well as separate buttons.
Request a Quote Datasheet
Description
MICRO SWITCH TP Rocker switches may be mounted flush with panel for a low-button profile or above panel for a distinct button appearance. Buttons measure 22,1 mm x 37,1 mm [.87 in x 1.46 in]. They are removable and interchangeable, and come in transparent plastic, translucent plastic, and six colors of opaque plastic. Switches without buttons are also available, as well as separate buttons.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TP Series Rocker Switch, 4 pole, 3 position, Screw terminal, Flush Panel Mounting - 4TP66-1 - Honeywell Sensing & IoT
Fort Mill, SC, United States
TP Series Rocker Switch, 4 pole, 3 position, Screw terminal, Flush Panel Mounting
4TP66-1
TP Series Rocker Switch, 4 pole, 3 position, Screw terminal, Flush Panel Mounting 4TP66-1
MICRO SWITCH TP Rocker switches may be mounted flush with panel for a low-button profile or above panel for a distinct button appearance. Buttons measure 22,1 mm x 37,1 mm [.87 in x 1.46 in]. They are removable and interchangeable, and come in transparent plastic, translucent plastic, and six colors of opaque plastic. Switches without buttons are also available, as well as separate buttons.

MICRO SWITCH TP Rocker switches may be mounted flush with panel for a low-button profile or above panel for a distinct button appearance. Buttons measure 22,1 mm x 37,1 mm [.87 in x 1.46 in]. They are removable and interchangeable, and come in transparent plastic, translucent plastic, and six colors of opaque plastic. Switches without buttons are also available, as well as separate buttons.

Supplier's Site Datasheet
Rocker & Toggle Switches - 4TP66-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Rocker & Toggle Switches
4TP66-1
Rocker & Toggle Switches 4TP66-1
Rocker Switch

Rocker Switch

Buy Now
Shenzhen, China
Switches - Rocker Switches
4TP66-1
Switches - Rocker Switches 4TP66-1
SWITCH ROCKER 4PDT 15A 125V

SWITCH ROCKER 4PDT 15A 125V

Supplier's Site

Technical Specifications

  Honeywell Sensing & IoT Powell Electronics, Inc. Acme Chip Technology Co., Limited
Product Category Rocker Switches Rocker Switches Rocker Switches
Product Number 4TP66-1 4TP66-1 4TP66-1
Product Name TP Series Rocker Switch, 4 pole, 3 position, Screw terminal, Flush Panel Mounting Rocker & Toggle Switches Switches - Rocker Switches
Pole & Throw Specifications 4PDT 4PDT
Terminal Type Screw Terminals Screw Terminals; Screw Terminal
Current Rating 0.5000 to 20 amps 15 amps
AC Voltage Rating 0.5000 to 277 volts 125 volts
DC Voltage Rating 0.5000 to 28 volts
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Rocker Actuator Concave (Standard V)
Switch Function Momentary
Momentary Contact Switch Function On-Mom
View Details
Sealed, High Cycle Life Rocker - K1S - OTTO Controls
Specs
Switch Function Momentary
Maintained Contact Switch Function Three Position (Center OFF); Three Position (No Center OFF)
Momentary Contact Switch Function Momentary ON; Momentary OFF; Three Position Momentary (Center OFF); Three Position Momentary (Center ON)
View Details
Combination Three Single Pole Decorative Switches - 72611 - Suzhou Ele Mfg Co., Ltd.
Specs
Pole & Throw Specifications Single Pole
Standards / Compliances UL Listed
Operating Temperature -40 to 140 F (-40 to 60 C)
View Details