Honeywell Sensing & IoT NT Series Toggle Switch, 4 pole, 3 position, Quick Connect terminal, Standard Lever 4NT91-70

Description
MICRO SWITCH NT Series toggle switches meet the need for a rugged, cost-effective toggle switch. Quality construction features include a seal between the toggle lever and bushing, and between the cover and case. These switches can be used where panels are subject to splashes, hosedowns, or outdoor environments. The "Easy-Start" threaded bushing enables quick alignment of mounting nut to decrease the chance of cross threading. The panel stand-off with O-ring feature available on some listings, eliminates the need for behind-the-panel hardware, provides uniform panel height, and provides a panel to cover seal.
Request a Quote Datasheet
Description
MICRO SWITCH NT Series toggle switches meet the need for a rugged, cost-effective toggle switch. Quality construction features include a seal between the toggle lever and bushing, and between the cover and case. These switches can be used where panels are subject to splashes, hosedowns, or outdoor environments. The "Easy-Start" threaded bushing enables quick alignment of mounting nut to decrease the chance of cross threading. The panel stand-off with O-ring feature available on some listings, eliminates the need for behind-the-panel hardware, provides uniform panel height, and provides a panel to cover seal.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
NT Series Toggle Switch, 4 pole, 3 position, Quick Connect terminal, Standard Lever - 4NT91-70 - Honeywell Sensing & IoT
Fort Mill, SC, United States
NT Series Toggle Switch, 4 pole, 3 position, Quick Connect terminal, Standard Lever
4NT91-70
NT Series Toggle Switch, 4 pole, 3 position, Quick Connect terminal, Standard Lever 4NT91-70
MICRO SWITCH NT Series toggle switches meet the need for a rugged, cost-effective toggle switch. Quality construction features include a seal between the toggle lever and bushing, and between the cover and case. These switches can be used where panels are subject to splashes, hosedowns, or outdoor environments. The "Easy-Start" threaded bushing enables quick alignment of mounting nut to decrease the chance of cross threading. The panel stand-off with O-ring feature available on some listings, eliminates the need for behind-the-panel hardware, provides uniform panel height, and provides a panel to cover seal.

MICRO SWITCH NT Series toggle switches meet the need for a rugged, cost-effective toggle switch. Quality construction features include a seal between the toggle lever and bushing, and between the cover and case. These switches can be used where panels are subject to splashes, hosedowns, or outdoor environments. The "Easy-Start" threaded bushing enables quick alignment of mounting nut to decrease the chance of cross threading. The panel stand-off with O-ring feature available on some listings, eliminates the need for behind-the-panel hardware, provides uniform panel height, and provides a panel to cover seal.

Supplier's Site Datasheet
Rocker & Toggle Switches - 4NT91-70 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Rocker & Toggle Switches
4NT91-70
Rocker & Toggle Switches 4NT91-70
Commercial Grade Toggle Switch

Commercial Grade Toggle Switch

Buy Now
Sheung Wan, Hong Kong
Toggle Switches
4NT91-70
Toggle Switches 4NT91-70
Toggle Switches Sealed OI TRN GRADE TOGGLE

Toggle Switches Sealed OI TRN GRADE TOGGLE

Buy Now Datasheet
Shenzhen, China
Switches - Toggle Switches
4NT91-70
Switches - Toggle Switches 4NT91-70
SWITCH TOGGLE 4PDT 10A 125V

SWITCH TOGGLE 4PDT 10A 125V

Supplier's Site

Technical Specifications

  Honeywell Sensing & IoT Powell Electronics, Inc. VAST STOCK CO., LIMITED Acme Chip Technology Co., Limited
Product Category Toggle Switches Toggle Switches Toggle Switches Toggle Switches
Product Number 4NT91-70 4NT91-70 4NT91-70 4NT91-70
Product Name NT Series Toggle Switch, 4 pole, 3 position, Quick Connect terminal, Standard Lever Rocker & Toggle Switches Toggle Switches Switches - Toggle Switches
Switch Type Toggle Toggle Toggle Toggle
Toggle Actuator Standard Toggle Handle Standard Round
Pole & Throw Specifications 4PDT 4PDT
Terminal Type Quick Connect Screw Terminals Quick Connect - 0.250\" (6.3mm)
Standards / Compliances UL Listed
Unlock Full Specs
to access all available technical data

Similar Products

Process Sealed Subminiature Toggle - A23AH - NKK Switches
Specs
Switch Type Toggle
Momentary Contact Switch Function On-Off-On
Pole & Throw Specifications Double Pole, Double Throw; DPDT
View Details
6 suppliers
Toggle switch - H-22-SW - Festo Corporation
Festo Corporation
Specs
Switch Type Toggle
Length / Diameter 0.8858 inch (22.5 mm)
View Details
2 suppliers
Switch, DPDT, toggle, momentary - K122339A - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Switch Type Toggle
Switch Function Momentary
Pole & Throw Specifications Double Pole, Double Throw
View Details
Toggle Switch - 361776 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Switch Type Toggle
View Details