Honeywell Sensing & IoT NT Series Toggle Switch, 4 pole, 3 position, Quick Connect terminal, Standard Lever 4NT91-1

Description
MICRO SWITCH NT Series toggle switches meet the need for a rugged, cost-effective toggle switch. Quality construction features include a seal between the toggle lever and bushing, and between the cover and case. These switches can be used where panels are subject to splashes, hosedowns, or outdoor environments. The "Easy-Start" threaded bushing enables quick alignment of mounting nut to decrease the chance of cross threading. The panel stand-off with O-ring feature available on some listings, eliminates the need for behind-the-panel hardware, provides uniform panel height, and provides a panel to cover seal.
Datasheet
Description
MICRO SWITCH NT Series toggle switches meet the need for a rugged, cost-effective toggle switch. Quality construction features include a seal between the toggle lever and bushing, and between the cover and case. These switches can be used where panels are subject to splashes, hosedowns, or outdoor environments. The "Easy-Start" threaded bushing enables quick alignment of mounting nut to decrease the chance of cross threading. The panel stand-off with O-ring feature available on some listings, eliminates the need for behind-the-panel hardware, provides uniform panel height, and provides a panel to cover seal.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
NT Series Toggle Switch, 4 pole, 3 position, Quick Connect terminal, Standard Lever - 4NT91-1 - Honeywell Sensing & IoT
Fort Mill, SC, United States
NT Series Toggle Switch, 4 pole, 3 position, Quick Connect terminal, Standard Lever
4NT91-1
NT Series Toggle Switch, 4 pole, 3 position, Quick Connect terminal, Standard Lever 4NT91-1
MICRO SWITCH NT Series toggle switches meet the need for a rugged, cost-effective toggle switch. Quality construction features include a seal between the toggle lever and bushing, and between the cover and case. These switches can be used where panels are subject to splashes, hosedowns, or outdoor environments. The "Easy-Start" threaded bushing enables quick alignment of mounting nut to decrease the chance of cross threading. The panel stand-off with O-ring feature available on some listings, eliminates the need for behind-the-panel hardware, provides uniform panel height, and provides a panel to cover seal.

MICRO SWITCH NT Series toggle switches meet the need for a rugged, cost-effective toggle switch. Quality construction features include a seal between the toggle lever and bushing, and between the cover and case. These switches can be used where panels are subject to splashes, hosedowns, or outdoor environments. The "Easy-Start" threaded bushing enables quick alignment of mounting nut to decrease the chance of cross threading. The panel stand-off with O-ring feature available on some listings, eliminates the need for behind-the-panel hardware, provides uniform panel height, and provides a panel to cover seal.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Toggle Switches
4NT91-1
Toggle Switches 4NT91-1
Toggle Switches Sealed OI TRN GRADE TOGGLE

Toggle Switches Sealed OI TRN GRADE TOGGLE

Buy Now Datasheet
Shenzhen, China
Switches - Toggle Switches
4NT91-1
Switches - Toggle Switches 4NT91-1
SWITCH TOGGLE 4PDT 15A 125V

SWITCH TOGGLE 4PDT 15A 125V

Supplier's Site

Technical Specifications

  Honeywell Sensing & IoT VAST STOCK CO., LIMITED Acme Chip Technology Co., Limited
Product Category Toggle Switches Toggle Switches Toggle Switches
Product Number 4NT91-1 4NT91-1 4NT91-1
Product Name NT Series Toggle Switch, 4 pole, 3 position, Quick Connect terminal, Standard Lever Toggle Switches Switches - Toggle Switches
Switch Type Toggle Toggle Toggle
Toggle Actuator Standard Toggle Handle Standard Round
Pole & Throw Specifications 4PDT 4PDT
Terminal Type Quick Connect Screw Terminals Quick Connect - 0.250\" (6.3mm)
Standards / Compliances UL Listed
Unlock Full Specs
to access all available technical data

Similar Products

Combination Single Pole Toggle Switch & 15A Tamper Resistant Duplex Outlet - 71215 - Suzhou Ele Mfg Co., Ltd.
Specs
Switch Type Toggle
Pole & Throw Specifications Single Pole
Standards / Compliances UL Listed
View Details
Toggle switch - H-22-SW - Festo Corporation
Festo Corporation
Specs
Switch Type Toggle
Length / Diameter 0.8858 inch (22.5 mm)
View Details
2 suppliers
Light Switches - 2469619 - RS Components, Ltd.
RS Components, Ltd.
Specs
Switch Type Toggle
View Details
Manual Starting Switch, Toggle Type - 600-TEX10 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Switch Type Toggle
View Details
2 suppliers