SWITCH SNAP ACTION SPDT 10A 120V
Switch; Limit; Side Plunger; 1NC/1NO; DPDT; Snap Action; Non Plug In; Compact
| DigiKey | Allied Electronics, Inc. | |
|---|---|---|
| Product Category | Snap Action Switches | Snap Action Switches |
| Product Number | 480-4266-ND | 70119060 |
| Product Name | Snap Action, Limit Switches | Switch; Limit; Side Plunger; 1NC/1NO; DPDT; Snap Action; Non Plug In; Compact |
| Actuator Style | Side Plunger | |
| Features | Dustproof | |
| Standards and Certifications | RoHS | |
| Operating Temp | -20 to 160 F (-29 to 71 C) | |
| Pole and Throw Specifications | Single Pole, Double Throw (SPDT) |