Honeywell Sensing & IoT Wirewound Potentiometer; Track Resistance Honeywell 43C210

Description
WIREWOUND POTENTIOMETER; Track Resistance:10ohm; No. of Turns:1Turns; Track Taper:Linear; Power Rating:4W; Resistance Tolerance:± 5%; Product Range:43 Series; Potentiometer Mounting:Panel Mount; Shaft Diameter:6.35mm; No. of Gangs:1 RoHS Compliant: Yes
Description
WIREWOUND POTENTIOMETER; Track Resistance:10ohm; No. of Turns:1Turns; Track Taper:Linear; Power Rating:4W; Resistance Tolerance:± 5%; Product Range:43 Series; Potentiometer Mounting:Panel Mount; Shaft Diameter:6.35mm; No. of Gangs:1 RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Wirewound Potentiometer; Track Resistance Honeywell - 01F1414 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Potentiometer; Track Resistance Honeywell
01F1414
Wirewound Potentiometer; Track Resistance Honeywell 01F1414
WIREWOUND POTENTIOMETER; Track Resistance:10ohm; No. of Turns:1Turns; Track Taper:Linear; Power Rating:4W; Resistance Tolerance:± 5%; Product Range:43 Series; Potentiometer Mounting:Panel Mount; Shaft Diameter:6.35mm; No. of Gangs:1 RoHS Compliant: Yes

WIREWOUND POTENTIOMETER; Track Resistance:10ohm; No. of Turns:1Turns; Track Taper:Linear; Power Rating:4W; Resistance Tolerance:± 5%; Product Range:43 Series; Potentiometer Mounting:Panel Mount; Shaft Diameter:6.35mm; No. of Gangs:1 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 01F1414
Product Name Wirewound Potentiometer; Track Resistance Honeywell
Configuration Single Resistor
Technology / Construction Wirewound
Mounting / Packaging Panel Mount (Bushing)
Unlock Full Specs
to access all available technical data

Similar Products

Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 8200 ohms
Temperature Coefficient 1200 ±ppm/°C
Power Rating 30 watts
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers