Manufacturer: Honeywell Sensing and Productivity Solutions
Win Source Part Number: 1336501-40PC150G2A
Category: Sensors, Transducers>Pressure
Packaging: Tube
Termination Style: PC Pin
Features: Amplified Output
Applications: Board Mount
Standard Package: 50
Output Type: Analog Voltage
Output: 0.5 V ~ 4.5 V
Accuracy: ±2.5%
Pressure Type: Vented Gauge
Operating Pressure: 150PSI (1034.21kPa)
Port Size: Male - 0.18" (4.57mm) Tube
Port Style: Barbless
Maximum Pressure: 300PSI (2068.43kPa)
Voltage - Supply: 4.75V ~ 5.25V
Temperature Range - Operating: -45°C ~ 125°C
Case / Package: 6-DIP Module
ECCN: EAR99
Fake Threat In the Open Market: 72
MSL Level: 1 (Unlimited)
HTSUS: 9026.20.4000
Other Part Number: 480-2639-5
Base Product Number: 40PC150
RoHS Status: RoHS Compliant
SENSOR 150PSIG 0.18 4.5V
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Pressure Sensor Chips | Sensor Chips |
| Product Number | 1336501-40PC150G2A | 40PC150G2A |
| Product Name | Sensors, Transducers - Pressure Sensors, Transducers | Sensors, Transducers - Pressure Sensors, Transducers |
| Pressure Type | Gauge; Vented Gauge | |
| Package / Mounting | 6-DIP Module | |
| Packing Method | Tube; Tube |