Honeywell Sensing & IoT Pressure Sensor; Operating Pressure Max Honeywell 40PC015V2A

Description
PRESSURE SENSOR; Operating Pressure Max:15psi; Sensor Output:Voltage; Pressure Measurement Type:Vacuum; Voltage Rating:5V; Port Style:Straight; Supply Current:-; Product Range:40PC Series; Operating Pressure Min:0psi RoHS Compliant: Yes
Datasheet
Description
PRESSURE SENSOR; Operating Pressure Max:15psi; Sensor Output:Voltage; Pressure Measurement Type:Vacuum; Voltage Rating:5V; Port Style:Straight; Supply Current:-; Product Range:40PC Series; Operating Pressure Min:0psi RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pressure Sensor; Operating Pressure Max Honeywell - 86C6425 - Newark, An Avnet Company
Chicago, IL, United States
Pressure Sensor; Operating Pressure Max Honeywell
86C6425
Pressure Sensor; Operating Pressure Max Honeywell 86C6425
PRESSURE SENSOR; Operating Pressure Max:15psi; Sensor Output:Voltage; Pressure Measurement Type:Vacuum; Voltage Rating:5V; Port Style:Straight; Supply Current:-; Product Range:40PC Series; Operating Pressure Min:0psi RoHS Compliant: Yes

PRESSURE SENSOR; Operating Pressure Max:15psi; Sensor Output:Voltage; Pressure Measurement Type:Vacuum; Voltage Rating:5V; Port Style:Straight; Supply Current:-; Product Range:40PC Series; Operating Pressure Min:0psi RoHS Compliant: Yes

Supplier's Site Datasheet
Sensor, Pressure, Vacuum, Amplified, 0 PIS to -15.0 PSI - 70120614 - Allied Electronics, Inc.
Fort Worth, TX, USA
Sensor, Pressure, Vacuum, Amplified, 0 PIS to -15.0 PSI
70120614
Sensor, Pressure, Vacuum, Amplified, 0 PIS to -15.0 PSI 70120614
Features: Smallest Amplified Sensor Package Minimal PCB Space Fully Signal Conditioned Operating Temperature Range from –45°C to +125°C Silicon Piezoresistive Technology Monolithic Design 6-Pin DIP Package Port Designed for O-Ring Interface Excellent Media Compatibility Accuracy of 0.2%

Features:

  • Smallest Amplified Sensor Package
  • Minimal PCB Space
  • Fully Signal Conditioned
  • Operating Temperature Range from –45°C to +125°C
  • Silicon Piezoresistive Technology
  • Monolithic Design
  • 6-Pin DIP Package
  • Port Designed for O-Ring Interface
  • Excellent Media Compatibility
  • Accuracy of 0.2%
Supplier's Site

Technical Specifications

  Newark, An Avnet Company Allied Electronics, Inc.
Product Category Pressure Sensors Pressure Sensors
Product Number 86C6425 70120614
Product Name Pressure Sensor; Operating Pressure Max Honeywell Sensor, Pressure, Vacuum, Amplified, 0 PIS to -15.0 PSI
Device Category Sensor; Sensor or Transducer Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Pressure sensors & Load sensors - Pressure sensors - STX - Angst+Pfister Sensors and Power
Specs
Device Category Sensor
Measurement Type Absolute; Differential; Gauge; Vacuum; Gauge, Vacuum, Differential, Absolute
Signal Output Analog Voltage; Analogue, Digital
View Details
Pressure Transducers - 10226382-00 - TE Connectivity
Specs
Device Category Sensor or Transducer
Measurement Type Sealed
Working Pressure Range 3000 psi (2111 m H2O)
View Details
MP Constant Voltage - MP56 - Piezo-Metrics
Specs
Device Category Sensor or Transducer
Measurement Type Absolute (optional feature); Gauge (optional feature); Sealed (optional feature)
Working Pressure Range 50 to 7000 psi (35.19 to 4926 m H2O)
View Details
Pressure Sensors, Transducers - Z2013-ND - DigiKey
Specs
Device Category Sensor; Sensor or Transducer
Measurement Type Gauge
Signal Output Analog Voltage; Wheatstone Bridge
View Details
2 suppliers