Honeywell Sensing & IoT Rotary Potentiometers, Rheostats 392JB250

Description
250 Ohm 1 Gang Linear Panel Mount Potentiometer None 1 Kierros Conductive Plastic 0.5W, 1/2W PC Pins
Request a Quote Datasheet
Description
250 Ohm 1 Gang Linear Panel Mount Potentiometer None 1 Kierros Conductive Plastic 0.5W, 1/2W PC Pins
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rotary Potentiometers, Rheostats - 392JB251-ND - DigiKey
Thief River Falls, MN, United States
Rotary Potentiometers, Rheostats
392JB251-ND
Rotary Potentiometers, Rheostats 392JB251-ND
250 Ohm 1 Gang Linear Panel Mount Potentiometer None 1 Kierros Conductive Plastic 0.5W, 1/2W PC Pins

250 Ohm 1 Gang Linear Panel Mount Potentiometer None 1 Kierros Conductive Plastic 0.5W, 1/2W PC Pins

Buy Now Datasheet
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats - 1325835-392JB250 - Win Source Electronics
Laguna Hills, CA, United States
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats
1325835-392JB250
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats 1325835-392JB250
Manufacturer: Honeywell Sensing and Productivity Solutions Win Source Part Number: 1325835-392JB250 Category: Potentiometers, Variable Resistors>Rotary Potentiometers, Rheostats Packaging: Bulk Termination Style: PC Pins Standard Package: 100 Mounting: Panel Mount Tolerance: ±10% Power (Watts): 0.5W, 1/2W Actuator Type: Slotted Actuator Length: 0.875" (22.23mm) Resistance (Ohms): 250 Bushing Thread: 1/4-32 Number of Turns: 1 Adjustment Type: Top Adjustment Resistive Material: Conductive Plastic Taper: Linear Number of Gangs: 1 Built in Switch: None Rotation: 295° Actuator Diameter: 0.125" (3.18mm) Size - Body: Round - 0.510" Dia (12.95mm) ECCN: EAR99 Fake Threat In the Open Market: 76 MSL Level: 1 (Unlimited) HTSUS: 8533.40.8070 Other Part Number: 392JB251,2266-392JB2 50 Product Status: Obsolete RoHS Status: RoHS Compliant

Manufacturer: Honeywell Sensing and Productivity Solutions
Win Source Part Number: 1325835-392JB250
Category: Potentiometers, Variable Resistors>Rotary Potentiometers, Rheostats
Packaging: Bulk
Termination Style: PC Pins
Standard Package: 100
Mounting: Panel Mount
Tolerance: ±10%
Power (Watts): 0.5W, 1/2W
Actuator Type: Slotted
Actuator Length: 0.875" (22.23mm)
Resistance (Ohms): 250
Bushing Thread: 1/4-32
Number of Turns: 1
Adjustment Type: Top Adjustment
Resistive Material: Conductive Plastic
Taper: Linear
Number of Gangs: 1
Built in Switch: None
Rotation: 295°
Actuator Diameter: 0.125" (3.18mm)
Size - Body: Round - 0.510" Dia (12.95mm)
ECCN: EAR99
Fake Threat In the Open Market: 76
MSL Level: 1 (Unlimited)
HTSUS: 8533.40.8070
Other Part Number: 392JB251,2266-392JB250
Product Status: Obsolete
RoHS Status: RoHS Compliant

Buy Now Datasheet
Pot;Cnd Pl;Rest 250 Ohms;Panel;Linear;Pwr-Rtg 0.5W;Shaft Dia 0.125in - 70153334 - Allied Electronics, Inc.
Fort Worth, TX, USA
Pot;Cnd Pl;Rest 250 Ohms;Panel;Linear;Pwr-Rtg 0.5W;Shaft Dia 0.125in
70153334
Pot;Cnd Pl;Rest 250 Ohms;Panel;Linear;Pwr-Rtg 0.5W;Shaft Dia 0.125in 70153334
392 Series Industrial Potentiometer, Conductive Plastic Element, PC Terminal, 0.5 W Power Rating Economical potentiometer designed to meet wave soldering applications for mounting to PC boards. Meets flow solderability and washability test requirements. MIL-R-94 standards apply where applicable. Resistance Tolerance: Linear, up to 1 Mω ±10%, 1M to 5M ±20%. Tapers, up to 250K ±10%, above 250K to 5M ±20%. Resistance Range: 100 ω to 5 Mω, linear; 500 ω to 2 Mω, tapered. Power Rating: 0.5 watt maximum continuous power rating for linear taper, but voltage not to exceed rating. Working Voltage: 350 VDC across end terminals, but power not to exceed rating. Linearity: ±5% Independent. Torque Range: 0.20 to 2.0 oz. in. Shafts, Standard: 0.125 dia. Solvent Resistance: Housing resistant to trichlorethylene, chlorethene, NU Freon TMS, Freon TMC, carbon tetrachloride, toluene, MEK ethyleacetate and gasoline. Series 392JA: 7⁄8" long shaft FMS, screwdriver slotted metal shaft and metal bushing, PC terminals. Series 392JB: 7⁄8" long shaft FMS, screwdriver slotted plastic shaft and plastic bushing, PC terminals. The 392JB series features a 7⁄8" long shaft FMS, screwdriver slotted plastic shaft and plastic bushing with PC terminals. These industrial potentiometer have conductive plastic element. And these are useful for medical equipment, telecommunication and manual controls.

392 Series Industrial Potentiometer, Conductive Plastic Element, PC Terminal, 0.5 W Power Rating
Economical potentiometer designed to meet wave soldering applications for mounting to PC boards. Meets flow solderability and washability test requirements. MIL-R-94 standards apply where applicable. Resistance Tolerance: Linear, up to 1 MΩ ±10%, 1M to 5M ±20%. Tapers, up to 250K ±10%, above 250K to 5M ±20%. Resistance Range: 100 Ω to 5 MΩ, linear; 500 Ω to 2 MΩ, tapered. Power Rating: 0.5 watt maximum continuous power rating for linear taper, but voltage not to exceed rating. Working Voltage: 350 VDC across end terminals, but power not to exceed rating. Linearity: ±5% Independent. Torque Range: 0.20 to 2.0 oz. in. Shafts, Standard: 0.125 dia. Solvent Resistance: Housing resistant to trichlorethylene, chlorethene, NU Freon TMS, Freon TMC, carbon tetrachloride, toluene, MEK ethyleacetate and gasoline. Series 392JA: 7⁄8" long shaft FMS, screwdriver slotted metal shaft and metal bushing, PC terminals. Series 392JB: 7⁄8" long shaft FMS, screwdriver slotted plastic shaft and plastic bushing, PC terminals.
The 392JB series features a 7⁄8" long shaft FMS, screwdriver slotted plastic shaft and plastic bushing with PC terminals.
These industrial potentiometer have conductive plastic element. And these are useful for medical equipment, telecommunication and manual controls.

Supplier's Site
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats - 392JB250 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats
392JB250
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats 392JB250
POT 250 OHM 1/2W PLASTIC LINEAR

POT 250 OHM 1/2W PLASTIC LINEAR

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Allied Electronics, Inc. Shenzhen Shengyu Electronics Technology Limited
Product Category Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Resistors
Product Number 392JB251-ND 1325835-392JB250 70153334 392JB250
Product Name Rotary Potentiometers, Rheostats Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats Pot;Cnd Pl;Rest 250 Ohms;Panel;Linear;Pwr-Rtg 0.5W;Shaft Dia 0.125in Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats
Technology / Construction Conductive Plastic Conductive Plastic
Mounting / Packaging Panel Mount (Bushing) Panel Mount (Bushing)
Potentiometer Type Standard Potentiometer Digital Potentiometer Standard Potentiometer
Configuration Single Turn Single Turn
Resistance Taper Linear
Unlock Full Specs
to access all available technical data

Similar Products

Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub, D-Shaped Connector Backshells, Hoods -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Chassis Mount Resistors - 1617591 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Standards and Certifications RoHS; No
View Details
Resistor - 53-BPR58C10LJ - ERSAELECTRONICS PTE. LTD.
KOA Speer Electronics, Inc.
Specs
Mounting / Packaging Radial
Resistance Range 0.0100 ohms
Operating Temperature -40 to 200 C (-40 to 392 F)
View Details
4 suppliers