5k Ohm 1 Gang Linear Panel Mount Potentiometer Rotary, SPST 1 Kierros Conductive Plastic 1W Solder Lug
POT 5K OHM 1W PLASTIC LINEAR
381N has plain 1⁄4" long bushing with 1⁄4-32NEF-2A thread and 1⁄8" dia. 3⁄4" (FMS) long shaft. 381L is a locking bushing that has 3⁄8" long bushing with 1⁄4-32NEF-2A thread and long 1⁄8" dia. 7⁄16" (FMS) shaft. D381 is the same as the 381N, but is dual ganged using the same resistance value for both sections. Dimensions are the same as 381N except total depth is 49⁄64" (±1⁄32). 381NS is the same as the 381N except it includes a factory attached SPST switch (1 A, 125 VAC/VDC). Dust and splash proof housing. Cover is sealed to base with epoxy seal. Terminals are molded into base and sealed for solderability per MIL-STD-202, Method 208B. Resistance Tolerance: ±10% through 500K; ±20% above 500K.
| DigiKey | Acme Chip Technology Co., Limited | Allied Electronics, Inc. | |
|---|---|---|---|
| Product Category | Potentiometers, Rheostats, and Trimmers | Resistors | Potentiometers, Rheostats, and Trimmers |
| Product Number | 381NS5K-ND | 381NS5K | 70153293 |
| Product Name | Rotary Potentiometers, Rheostats | Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats | Pot;Cnd Pl;Rest 5 Kilohms;Panel;Linear;Pwr-Rtg 1W;Shaft Dia 0.125in |
| Technology / Construction | Conductive Plastic | Conductive Plastic | |
| Mounting / Packaging | Panel Mount (Bushing) | Panel Mount (Bushing) | |
| Potentiometer Type | Standard Potentiometer | Standard Potentiometer | |
| Configuration | Multiturn | Single Turn | |
| Resistance Taper | Linear |