Honeywell Sensing & IoT Rotary Potentiometers, Rheostats 381N2500

Description
2.5k Ohm 1 Gang Linear Panel Mount Potentiometer None 1 Kierros Conductive Plastic 1W Solder Lug
Request a Quote Datasheet
Description
2.5k Ohm 1 Gang Linear Panel Mount Potentiometer None 1 Kierros Conductive Plastic 1W Solder Lug
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rotary Potentiometers, Rheostats - 381N252-ND - DigiKey
Thief River Falls, MN, United States
Rotary Potentiometers, Rheostats
381N252-ND
Rotary Potentiometers, Rheostats 381N252-ND
2.5k Ohm 1 Gang Linear Panel Mount Potentiometer None 1 Kierros Conductive Plastic 1W Solder Lug

2.5k Ohm 1 Gang Linear Panel Mount Potentiometer None 1 Kierros Conductive Plastic 1W Solder Lug

Buy Now Datasheet
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats - 381N2500 - Acme Chip Technology Co., Limited
Shenzhen, China
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats
381N2500
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats 381N2500
POT 2.5K OHM 1W PLASTIC LINEAR

POT 2.5K OHM 1W PLASTIC LINEAR

Supplier's Site
Pot;Cnd Pl;Rest 2.5 Kilohms;Panel;Linear;Pwr-Rtg 1W;Shaft Dia 0.125in - 70153301 - Allied Electronics, Inc.
Fort Worth, TX, USA
Pot;Cnd Pl;Rest 2.5 Kilohms;Panel;Linear;Pwr-Rtg 1W;Shaft Dia 0.125in
70153301
Pot;Cnd Pl;Rest 2.5 Kilohms;Panel;Linear;Pwr-Rtg 1W;Shaft Dia 0.125in 70153301
381N has plain 1⁄4" long bushing with 1⁄4-32NEF-2A thread and 1⁄8" dia. 3⁄4" (FMS) long shaft. 381L is a locking bushing that has 3⁄8" long bushing with 1⁄4-32NEF-2A thread and long 1⁄8" dia. 7⁄16" (FMS) shaft. D381 is the same as the 381N, but is dual ganged using the same resistance value for both sections. Dimensions are the same as 381N except total depth is 49⁄64" (±1⁄32). 381NS is the same as the 381N except it includes a factory attached SPST switch (1 A, 125 VAC/VDC). Dust and splash proof housing. Cover is sealed to base with epoxy seal. Terminals are molded into base and sealed for solderability per MIL-STD-202, Method 208B. Resistance Tolerance: ±10% through 500K; ±20% above 500K. Precision Machined from Corrosion Resistant and Non-Magnetic Materials Rotational Life 25,000 Cycles Homogeneous, Strain-Free Thick-Film Resistance Element with 1% Dynamic Noise, 5% Independent Linearity

381N has plain 1⁄4" long bushing with 1⁄4-32NEF-2A thread and 1⁄8" dia. 3⁄4" (FMS) long shaft. 381L is a locking bushing that has 3⁄8" long bushing with 1⁄4-32NEF-2A thread and long 1⁄8" dia. 7⁄16" (FMS) shaft. D381 is the same as the 381N, but is dual ganged using the same resistance value for both sections. Dimensions are the same as 381N except total depth is 49⁄64" (±1⁄32). 381NS is the same as the 381N except it includes a factory attached SPST switch (1 A, 125 VAC/VDC). Dust and splash proof housing. Cover is sealed to base with epoxy seal. Terminals are molded into base and sealed for solderability per MIL-STD-202, Method 208B. Resistance Tolerance: ±10% through 500K; ±20% above 500K.

  • Precision Machined from Corrosion Resistant and Non-Magnetic Materials
  • Rotational Life 25,000 Cycles
  • Homogeneous, Strain-Free Thick-Film Resistance Element with 1% Dynamic Noise, 5% Independent Linearity
Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Allied Electronics, Inc.
Product Category Potentiometers, Rheostats, and Trimmers Resistors Potentiometers, Rheostats, and Trimmers
Product Number 381N252-ND 381N2500 70153301
Product Name Rotary Potentiometers, Rheostats Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats Pot;Cnd Pl;Rest 2.5 Kilohms;Panel;Linear;Pwr-Rtg 1W;Shaft Dia 0.125in
Technology / Construction Conductive Plastic Conductive Plastic
Mounting / Packaging Panel Mount (Bushing) Panel Mount (Bushing)
Potentiometer Type Standard Potentiometer Standard Potentiometer
Configuration Single Turn Single Turn
Resistance Taper Linear
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1622796-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging ThroughHole
Resistance Range 15000 ohms
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers