Honeywell Sensing & IoT Rotary Potentiometers, Rheostats 381L5K

Description
5k Ohm 1 Gang Linear Panel Mount Potentiometer None 1 Kierros Conductive Plastic 1W Solder Lug
Request a Quote Datasheet
Description
5k Ohm 1 Gang Linear Panel Mount Potentiometer None 1 Kierros Conductive Plastic 1W Solder Lug
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rotary Potentiometers, Rheostats - 381L5K-ND - DigiKey
Thief River Falls, MN, United States
Rotary Potentiometers, Rheostats
381L5K-ND
Rotary Potentiometers, Rheostats 381L5K-ND
5k Ohm 1 Gang Linear Panel Mount Potentiometer None 1 Kierros Conductive Plastic 1W Solder Lug

5k Ohm 1 Gang Linear Panel Mount Potentiometer None 1 Kierros Conductive Plastic 1W Solder Lug

Buy Now Datasheet
Pot;Cnd Pl;Rest 5 Kilohms;Panel;Linear;Pwr-Rtg 1W;Shaft Dia 0.125in - 70153315 - Allied Electronics, Inc.
Fort Worth, TX, USA
Pot;Cnd Pl;Rest 5 Kilohms;Panel;Linear;Pwr-Rtg 1W;Shaft Dia 0.125in
70153315
Pot;Cnd Pl;Rest 5 Kilohms;Panel;Linear;Pwr-Rtg 1W;Shaft Dia 0.125in 70153315
381N has plain 1⁄4" long bushing with 1⁄4-32NEF-2A thread and 1⁄8" dia. 3⁄4" (FMS) long shaft. 381L is a locking bushing that has 3⁄8" long bushing with 1⁄4-32NEF-2A thread and long 1⁄8" dia. 7⁄16" (FMS) shaft. D381 is the same as the 381N, but is dual ganged using the same resistance value for both sections. Dimensions are the same as 381N except total depth is 49⁄64" (±1⁄32). 381NS is the same as the 381N except it includes a factory attached SPST switch (1 A, 125 VAC/VDC). Dust and splash proof housing. Cover is sealed to base with epoxy seal. Terminals are molded into base and sealed for solderability per MIL-STD-202, Method 208B. Resistance Tolerance: ±10% through 500K; ±20% above 500K. Precision Machined from Corrosion Resistant and Non-Magnetic Materials Rotational Life 25,000 Cycles Homogeneous, Strain-Free Thick-Film Resistance Element with 1% Dynamic Noise, 5% Independent Linearity

381N has plain 1⁄4" long bushing with 1⁄4-32NEF-2A thread and 1⁄8" dia. 3⁄4" (FMS) long shaft. 381L is a locking bushing that has 3⁄8" long bushing with 1⁄4-32NEF-2A thread and long 1⁄8" dia. 7⁄16" (FMS) shaft. D381 is the same as the 381N, but is dual ganged using the same resistance value for both sections. Dimensions are the same as 381N except total depth is 49⁄64" (±1⁄32). 381NS is the same as the 381N except it includes a factory attached SPST switch (1 A, 125 VAC/VDC). Dust and splash proof housing. Cover is sealed to base with epoxy seal. Terminals are molded into base and sealed for solderability per MIL-STD-202, Method 208B. Resistance Tolerance: ±10% through 500K; ±20% above 500K.

  • Precision Machined from Corrosion Resistant and Non-Magnetic Materials
  • Rotational Life 25,000 Cycles
  • Homogeneous, Strain-Free Thick-Film Resistance Element with 1% Dynamic Noise, 5% Independent Linearity
Supplier's Site
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats - 381L5K - Acme Chip Technology Co., Limited
Shenzhen, China
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats
381L5K
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats 381L5K
POT 5K OHM 1W PLASTIC LINEAR

POT 5K OHM 1W PLASTIC LINEAR

Supplier's Site

Technical Specifications

  DigiKey Allied Electronics, Inc. Acme Chip Technology Co., Limited
Product Category Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Resistors
Product Number 381L5K-ND 70153315 381L5K
Product Name Rotary Potentiometers, Rheostats Pot;Cnd Pl;Rest 5 Kilohms;Panel;Linear;Pwr-Rtg 1W;Shaft Dia 0.125in Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats
Technology / Construction Conductive Plastic Conductive Plastic
Mounting / Packaging Panel Mount (Bushing) Panel Mount (Bushing)
Potentiometer Type Standard Potentiometer Standard Potentiometer
Configuration Single Turn Single Turn
Resistance Taper Linear
Unlock Full Specs
to access all available technical data

Similar Products

Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Shunt Resistor - Two Terminal Surface Mount - GMP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers